EN
  • EN
  • DE

NX3L2T66GD,125

Part No NX3L2T66GD,125
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPST XSON8U / 2 Circuit IC Switch 1:1 750mOhm 8-XSON, SOT996-2 (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 750mOhm
Channel-to-Channel Matching (ΔRon) 20mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Max) 28ns, 20ns
-3db Bandwidth 60MHz
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Max) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN
Supplier Device Package 8-XSON, SOT996-2 (2x3)
Base Product Number NX3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-5558-6,935288726125,NXPNXPNX3L2T66GD,125,2156-NX3L2T66GD125,NX3L2T66GD125,568-5558-2,2156-NX3L2T66GD,125-ND,2156-NX3L2T66GD125-NXTR-ND,568-5558-1
Standard Package 3,000
Win Source Part Number 1083010-NX3L2T66GD,125
Ultra Librarian 3D Model Ultra Librarian NX3L2T66GD,125 CAD Model

Description

The NX3L2T66GD,125 is a high-performance, low-power dual single-pole double-throw (SPDT) analog switch from NXP Semiconductors. This advanced switch is designed to provide seamless switching between analog or digital signals in various applications, ranging from signal routing in portable devices to data acquisition systems.

Key Features

  • Low On-Resistance: The switch offers a very low on-resistance (Ron) typically around 0.5 Ohms, ensuring minimal signal distortion and power loss.
  • Wide Voltage Range: It operates across a wide voltage range of 1.65V to 5.5V, making it suitable for a variety of low-voltage applications.
  • High-Speed Switching: Fast switching speeds allow for quick signal routing with minimal delay, which is crucial for high-performance systems.
  • Low Power Consumption: The NX3L2T66GD,125 is optimized for low power consumption, making it ideal for battery-powered devices.
  • Break-Before-Make Feature: This feature ensures that there is no cross-connection between the switches during the transition, preventing signal corruption.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the device against static damage during handling and operation.

Applications

The versatility of the NX3L2T66GD,125 makes it an excellent choice for a wide array of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Audio and Video Signal Routing

Package and Quality

The NX3L2T66GD,125 is provided in a compact and lead-free 8-pin TSSOP package, which is designed to meet the environmental standards and space constraints of modern electronic devices. The product adheres to NXP's rigorous quality standards, ensuring reliability and performance for critical applications.

Conclusion

With its robust feature set and versatile application range, the NX3L2T66GD,125 from NXP Semiconductors represents a state-of-the-art solution for designers looking to incorporate reliable and efficient analog switching capabilities into their products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess