The FS32K144HRT0VLHT is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, featuring a robust design that is tailored for automotive and industrial applications. This powerful MCU is built on the Arm® Cortex®-M4F core, which operates at a frequency of up to 72 MHz, providing a balanced blend of energy efficiency and computing power.
Key Features:
- Core: Arm® Cortex®-M4F with Floating Point Unit (FPU), operating at up to 72 MHz.
- Memory: 256 KB Flash and 32 KB SRAM, providing ample space for complex applications and algorithms.
- Temperature Range: Designed for extreme conditions with an operational range from -40°C to +125°C, ensuring reliability in harsh environments.
- Package: LQFP 64-pin package, which offers a compact footprint suitable for space-constrained applications.
- Communication Interfaces: Multiple communication interfaces including CAN, LIN, SPI, I2C, and UART for versatile connectivity options.
- Analog Features: Equipped with multiple 12-bit ADCs, DACs, and analog comparators for precise analog signal processing.
- Timers and Control: Comprehensive set of timers, PWM modules, and motor control interfaces for accurate timing and control tasks.
- Safety Features: Integrated safety features like a Cyclic Redundancy Check (CRC) engine, and a Memory Protection Unit (MPU) to ensure system integrity.
The FS32K144HRT0VLHT MCU from NXP is specifically engineered to meet the stringent requirements of automotive control units, including powertrain systems, body control modules, and sensor applications. Its robust design ensures reliable operation even in the most demanding conditions, while the rich set of peripherals and interfaces enable seamless integration into a wide range of automotive and industrial systems.
With its advanced architecture and comprehensive feature set, the FS32K144HRT0VLHT MCU is an excellent choice for designers looking to develop sophisticated and reliable systems in the automotive and industrial sectors.