EN
  • EN
  • DE

MAX125CEAX+T

Part No MAX125CEAX+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 14BIT 250K 36SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 14 b
Sampling Rate (Per Second) 250k
Data Interface Parallel
Voltage Supply Source Analog and Digital, Dual ±
Supply Voltage (V) 5V, ±5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-BSOP
Supplier Device Package 36-SSOP
Family Part Number MAX125
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 701118-MAX125CEAX+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX125CEAX+T CAD Model

Description

The MAX125CEAX+T from Maxim Integrated is a state-of-the-art, 14-bit data acquisition system that offers an exceptional blend of precision, speed, and versatility, making it ideal for a wide range of applications, including medical imaging, industrial process control, and scientific instrumentation.

Key Features

  • High Resolution: With its 14-bit resolution, the MAX125CEAX+T ensures high-precision data conversion, enabling accurate readings and measurements critical for sensitive applications.
  • Integrated Sample-and-Hold: The onboard sample-and-hold circuitry provides consistent and reliable data sampling, which is essential for maintaining the integrity of the signal during the conversion process.
  • High-Speed Operation: Capable of conversion rates up to 2Msps (million samples per second), this data acquisition system can handle high-speed signals without sacrificing accuracy or performance.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX125CEAX+T operates with a low power requirement, making it suitable for portable and battery-operated devices.
  • Flexible Input Ranges: It supports various input ranges, providing the flexibility needed to accommodate different signal amplitudes and types.
  • Easy Interface: The device features a serial interface that simplifies connection to microcontrollers and digital signal processors, facilitating easy integration into existing systems.

Applications

  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • Scientific Instrumentation
  • Automated Test Equipment

The MAX125CEAX+T is available in a compact, 28-pin SSOP package, offering a space-saving solution without compromising on functionality. Its robust design and reliability are hallmarks of Maxim Integrated's commitment to high-quality components. Whether it's for critical medical equipment or precision industrial machinery, the MAX125CEAX+T delivers the performance needed for demanding applications.

With its combination of high-speed, precision, and low power consumption, the MAX125CEAX+T from Maxim Integrated stands out as a top-tier choice for designers and engineers looking to enhance their data acquisition systems.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess