EN
  • EN
  • DE

DS2711ZB+T

Part No DS2711ZB+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 1-2CL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Charger IC Multi-Chemistry 16-SOIC
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name DS2711
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869546-DS2711ZB+T
Ultra Librarian 3D Model Ultra Librarian DS2711ZB+T CAD Model

Description

Maxim Integrated DS2711ZB+T: The Ideal NiMH Battery Charger Solution

The DS2711ZB+T from Maxim Integrated is a standout product designed for the efficient charging of one to four AA or AAA Nickel-Metal Hydride (NiMH) batteries. This intelligent charger is equipped with a host of features that make it a versatile and reliable choice for a wide range of battery charging applications.

Key Features

  • Flexibility: The DS2711ZB+T can charge one to four AA or AAA NiMH batteries, providing users with the flexibility to charge multiple batteries at once. It supports both series and parallel battery configurations, making it adaptable to various design needs.
  • Charge Termination: This charger utilizes multiple methods to safely terminate the charge cycle, including negative delta V (-ΔV), temperature rise (ΔT/Δt), and a safety timer. These features ensure that the batteries are charged efficiently without overcharging, which can extend the life of the batteries.
  • High Efficiency: Maxim Integrated has designed the DS2711ZB+T to provide a high-efficiency charging solution, minimizing energy waste and heat generation during the charging process.
  • Temperature Monitoring: With onboard temperature sensors, the DS2711ZB+T actively monitors the temperature of the batteries to prevent overheating, providing a safe charging environment for the batteries.
  • Easy Integration: The compact form factor and minimal external component requirements make it easy to integrate the DS2711ZB+T into various designs, from standalone chargers to integrated power management systems.

Applications

The DS2711ZB+T is ideal for a range of applications where reliable and efficient battery charging is required. It is particularly suited for portable consumer electronics, such as digital cameras, handheld games, personal audio devices, and other gadgets that rely on AA or AAA NiMH batteries.

Conclusion

Maxim Integrated's DS2711ZB+T offers a robust and intelligent charging solution for NiMH batteries. Its combination of flexible charging options, efficient operation, and safety features make it an excellent choice for designers looking to incorporate a reliable battery charging system into their products. With its ability to cater to both AA and AAA batteries, the DS2711ZB+T ensures that your devices are powered up and ready to go whenever you need them.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess