EN
  • EN
  • DE

T491C226M025AT

Part No T491C226M025AT
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAP TANT 22UF 25V 20% 2413
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 22μF
Tolerance ±20%
Voltage Rating 25V
Type Molded
ESR 1.4 Ohm
Temperature Range - Operating -55°C to 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting SMD (SMT)
Dimension 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max) 0.110" (2.80mm)
Manufacturer Size Code C
Features General Purpose
Win Source Part Number 1104874-T491C226M025AT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T491C226M025AT CAD Model

Description

The T491C226M025AT is a surface-mount solid tantalum capacitor manufactured by Kemet. It belongs to the T491 series, known for its robust performance and reliability in general-purpose applications. These capacitors are designed for automated assembly and offer a stable capacitance over a wide range of temperatures and frequencies.

Applications

  • Decoupling capacitors in power supplies
  • Filtering in signal processing circuits
  • Bulk capacitance in DC-DC converters
  • General-purpose applications in industrial electronics
  • Use in various consumer electronics like laptops, smartphones, and tablets

Features

  • Surface mount design for automated assembly
  • Solid tantalum capacitor
  • Stable capacitance over temperature and frequency
  • Low ESR (Equivalent Series Resistance)
  • RoHS compliant
  • Molded case for durability and protection

Benefits

  • High reliability ensures long-term performance of the circuit
  • Reduces noise and ripple in power supplies
  • Improves signal integrity in high-frequency circuits
  • Enables miniaturization of electronic devices due to its compact size
  • Environmentally friendly due to RoHS compliance
  • Simplified assembly process due to surface mount design

Technical Specifications

The T491C226M025AT has a capacitance of 22µF with a tolerance of ±20%. The rated voltage is 25V DC. It operates within a temperature range of -55°C to +85°C. The case size is C case per EIA standard. The ESR is typically low, contributing to its efficient performance. It is designed for reflow soldering processes. The termination finish is typically tin (Sn).

This capacitor is commonly used in applications where a reliable and stable capacitance is required. Its low ESR makes it suitable for filtering and decoupling in high-frequency circuits. The molded case provides protection against environmental factors and ensures long-term reliability. It is a popular choice for engineers designing various electronic devices, particularly those requiring surface-mount components.

You May Also Be Interested in

Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
Lowest to $24.0101
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess