EN
  • EN
  • DE

FS32K142UAT0VLFT

Part No FS32K142UAT0VLFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 112MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 112MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-FS32K142UAT0VLFT,935385015557
Standard Package 1,250
Win Source Part Number 1022099-FS32K142UAT0VLFT
Ultra Librarian 3D Model Ultra Librarian FS32K142UAT0VLFT CAD Model

Description

Introducing the NXP FS32K142UAT0VLFT Microcontroller

The NXP FS32K142UAT0VLFT is a cutting-edge microcontroller designed for automotive and industrial applications that require robust performance and reliability. This powerful MCU is part of the S32K product line, specifically engineered to meet the rigorous standards of the automotive industry, providing a versatile solution for a wide range of embedded systems.

Key Features:

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K142UAT0VLFT is an ARM Cortex-M4F processor that operates at up to 112 MHz, delivering the computational power needed for complex applications. The inclusion of a floating-point unit (FPU) enables efficient processing of floating-point arithmetic, essential for high-precision calculations.
  • Memory Capabilities: This microcontroller comes with 512 KB of flash memory and 64 KB of SRAM, providing ample space for application code and data storage. The flash memory includes ECC (Error Correction Code) to ensure data integrity, an important feature for safety-critical applications.
  • Rich Set of Peripherals: It features a comprehensive range of peripherals, including multiple CAN, LIN, and UART interfaces for communication, as well as SPI and I2C for connectivity with other devices. Additionally, it offers a 12-bit ADC with hardware trigger inputs, a 12-bit DAC, and multiple timers for precise control tasks.
  • Enhanced Safety Features: Designed with functional safety in mind, the FS32K142UAT0VLFT includes features like a Memory Protection Unit (MPU), a Secure Hardware Extension (SHE) for secure cryptographic operations, and a watchdog timer to monitor system integrity.
  • Low Power Consumption: The device is optimized for low power consumption, with multiple power-saving modes to extend the life of battery-powered applications.
  • Package and Temperature Range: Housed in a 100-pin LQFP package, the microcontroller is designed to operate within the automotive temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

The NXP FS32K142UAT0VLFT microcontroller is an ideal choice for developers looking to create advanced automotive applications such as body electronics, sensor fusion, and motor control systems. With its robust feature set, safety-oriented design, and high-performance capabilities, it stands out as a reliable and efficient solution for the most demanding embedded tasks.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8653 $59.3265
11+ $9.7356 $107.0916
16+ $9.4314 $150.9024
22+ $9.1272 $200.7984
29+ $8.8229 $255.8641
38+ $7.9102 $300.5876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess