EN
  • EN
  • DE

MAX4845ELT+TG05

Part No MAX4845ELT+TG05
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting Style SMD
Manufacturer Package 6-WFDFN
Supplier Device Package 6-uDFN (1.5x1.0)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704262-MAX4845ELT+TG05
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4845ELT+TG05 CAD Model

Description

Maxim Integrated MAX4845ELT+TG05

The MAX4845ELT+TG05 from Maxim Integrated is a cutting-edge protection device designed to safeguard your sensitive USB data lines from harmful electrostatic discharge (ESD) and electrical fast transients (EFT). This tiny yet powerful component is an essential addition to any system that requires reliable protection for high-speed data interfaces.

Key Features:

  • ESD Protection: The MAX4845ELT+TG05 offers superb ESD protection up to ±15kV Human Body Model (HBM), ±8kV Contact Discharge, and ±15kV Air Gap Discharge as per the IEC 61000-4-2 standard. This ensures your devices remain safe even in environments prone to static electricity.
  • Low Capacitance: With a low capacitance design, this device minimizes signal attenuation, making it ideal for high-speed USB 2.0 applications where maintaining signal integrity is crucial.
  • Small Footprint: The component comes in a 6-pin TDFN package, measuring just 3mm x 3mm. This ultra-small form factor makes it perfect for portable applications where space is at a premium.
  • High Reliability: Manufactured by Maxim Integrated, a leader in analog integration, the MAX4845ELT+TG05 is built to the highest quality standards, ensuring long-term reliability and performance.
  • Easy Integration: The device is designed for easy implementation into existing designs, requiring minimal additional components, which simplifies the design process and speeds up time-to-market.

Applications:

The MAX4845ELT+TG05 is versatile and can be used in a wide range of applications, including:

  • USB 2.0 High-Speed Data Line Protection
  • Notebooks, Desktops, and Servers
  • Portable Consumer Electronics
  • USB Hubs, Peripherals, and Accessories
  • Networking Equipment

In summary, the Maxim Integrated MAX4845ELT+TG05 is an indispensable component for anyone looking to enhance the durability and longevity of their USB-enabled devices. With its robust ESD protection, low signal distortion, and compact size, it represents an ideal solution for protecting sensitive electronic circuits in a variety of applications.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5750 $59.4750
31+ $3.7538 $116.3678
48+ $3.6371 $174.5808
66+ $3.5193 $232.2738
85+ $3.4026 $289.2210
114+ $3.0504 $347.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess