EN
  • EN
  • DE

TMS320F28374DPTPT

Part No TMS320F28374DPTPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176LQFP / MCU 32-bit C28x RISC 512KB Flash 1.2V/3.3V 176-Pin HLQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 86K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797558-TMS320F28374DPTPT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28374
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28374DPTPT CAD Model

Description

Product Overview: TMS320F28374DPTPT

The TMS320F28374DPTPT is a powerful microcontroller unit (MCU) from Texas Instruments, designed for demanding control applications. As part of the TMS320F2837x series, this device incorporates a blend of processing power, enhanced features, and integration to cater to the needs of advanced embedded control systems. The TMS320F28374DPTPT is particularly well-suited for industrial applications such as motor control, renewable energy systems, and advanced sensing applications.

Key Features and Benefits

  • Dual-Core C28x Architecture: This MCU features a dual-core C28x processing unit that includes two independent C28x cores, providing a total of up to 400 MIPS (million instructions per second) for intensive computational tasks.
  • CLA Co-Processor: To further boost performance, it comes equipped with a Control Law Accelerator (CLA), a 32-bit floating-point math accelerator that operates independently of the C28x cores to offload critical, time-sensitive control algorithms.
  • Integrated Analog: The TMS320F28374DPTPT offers a rich set of analog features, including multiple 12-bit analog-to-digital converters (ADCs) with a conversion rate of up to 3.5 MSPS (mega samples per second), which allows for precise data acquisition and real-time control.
  • Enhanced Connectivity: With a variety of communication interfaces such as CAN, I2C, SPI, and UART, this MCU ensures versatile connectivity for a wide range of applications.
  • Robust Memory: It boasts up to 1MB of flash memory and 204KB of RAM, facilitating complex algorithms and software stacks without compromising performance.
  • Real-Time Control: Advanced PWM (Pulse Width Modulation) outputs, high-resolution capture inputs, and other timer features enable precise control over motor functions and other time-critical tasks.

Applications

The TMS320F28374DPTPT is designed for a variety of applications that require high-speed processing and real-time control, such as:

  • Industrial drives and servo motor controllers
  • Renewable energy systems like solar inverters and wind turbine controllers
  • Power supplies and converters
  • Advanced sensing systems and automation

With its robust feature set and powerful dual-core architecture, the TMS320F28374DPTPT from Texas Instruments is an ideal choice for developers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0090 $50.0180
5+ $20.5202 $102.6010
8+ $19.8790 $159.0320
11+ $19.2377 $211.6147
14+ $18.5965 $260.3510
18+ $16.6727 $300.1086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess