EN
  • EN
  • DE

MCP79410-I/ST

Part No MCP79410-I/ST
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B, 1Kb
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Supply Voltage (V) 1.8V ~ 5.5V
Supply Voltage , Battery 1.3V ~ 5.5V
Current - Timekeeping (Maximum) 1.2μA at 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number MCP79410
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 732533-MCP79410-I/ST
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP79410-I/ST CAD Model

Description

Microchip Technology MCP79410-I/ST Real-Time Clock/Calendar

The MCP79410-I/ST is a highly integrated, feature-rich real-time clock/calendar (RTCC) component from Microchip Technology. This compact device provides accurate timekeeping with a minimal power footprint, making it ideal for a wide range of applications such as smart energy, home appliances, industrial control systems, and consumer electronics.

Key Features:

  • Accuracy: The MCP79410-I/ST maintains an accurate clock/calendar functionality with leap year compensation valid until 2399, ensuring precise timing for long-term applications.
  • Battery Backup: Equipped with a battery backup input, this RTCC maintains timekeeping when main power to the device is interrupted.
  • EEPROM Memory: The device includes 64 bytes of battery-backed SRAM and 1 Kbit of EEPROM, which provides additional data storage and is capable of logging critical data during power loss events.
  • Unique ID: An embedded unique MAC address provides a hardware serial number for networked devices, simplifying device and license management.
  • Time-Stamp: A time-stamp feature on power-down and power-up events helps to log the exact time of these occurrences, useful for diagnostics and data recovery purposes.
  • Digital Trimming: The MCP79410-I/ST supports digital trimming to compensate for crystal tolerance and temperature, enhancing timekeeping accuracy.
  • Multiple Alarms: With two programmable alarms, the device can trigger specific actions or signal events at predetermined times.
  • I2C Communication: An I2C interface provides a simple, effective way to communicate with microcontrollers and other components within a system.

Applications:

The versatility of the MCP79410-I/ST allows it to be used in a variety of applications that require reliable timekeeping and data storage capabilities. It is particularly suitable for:

  • Smart Energy (e.g., smart meters, thermostats)
  • Home and Building Automation
  • Industrial Control Systems
  • Consumer Electronics (e.g., digital cameras, personal electronics)
  • Automotive Electronics
  • Network Appliances (e.g., routers, storage devices)

Overall, the MCP79410-I/ST by Microchip Technology is a robust and reliable solution for systems requiring an RTCC with additional memory and unique identification features.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess