EN
  • EN
  • DE

CBTL04083BBS,518

Part No CBTL04083BBS,518
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 4CH 42HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications DisplayPort, PCIe, USB
Number of Channels 4
Max On Resistance 6 Ohm (Typ)
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 8GHz
Features Bi-Directional, SATA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-HVQFN
Win Source Part Number 137785-CBTL04083BBS,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL04083BBS,518 CAD Model

Description

Product Overview: CBTL04083BBS,518

The CBTL04083BBS,518 is a high-performance signal multiplexer/demultiplexer manufactured by NXP Semiconductors, a leader in the semiconductor industry. This advanced switch IC is designed for applications that require high-speed signal switching with minimal signal degradation, making it an ideal choice for computing, networking, and telecommunications systems.

Key Features

  • High-Speed Operation: The CBTL04083BBS,518 is capable of supporting data rates up to 10 Gbps, ensuring compatibility with high-speed interfaces such as PCI Express, SATA, USB 3.0, and more.
  • Low Insertion Loss: With a low insertion loss, this switch maintains signal integrity, resulting in high-quality signal transmission across multiple channels.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining the performance of high-speed signals.
  • Multiple Channels: The device features multiple high-speed differential channels, allowing for the efficient routing of multiple signals through a single IC.
  • Bi-directional Operation: The CBTL04083BBS,518 supports bi-directional operation, meaning it can be used to route signals in either direction, offering design flexibility.

Applications

The CBTL04083BBS,518 is suitable for a range of applications where signal integrity and switching speed are paramount. It is particularly useful in:

  • High-speed data transfer systems
  • Servers and data centers
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Consumer electronics with high-speed I/O ports

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The CBTL04083BBS,518 is built to meet stringent industry standards, ensuring long-term performance and dependability for critical applications.

Package and Availability

The CBTL04083BBS,518 comes in a compact HVQFN package, which is designed for space-constrained applications. The package is also RoHS compliant, adhering to environmental standards. Availability may vary, so please check with authorized distributors or directly with NXP Semiconductors for current stock and ordering information.

With its combination of high-speed performance, signal integrity, and design flexibility, the CBTL04083BBS,518 from NXP Semiconductors is a robust solution for your signal switching needs in high-performance systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0818 $54.0900
115+ $0.8877 $102.0855
175+ $0.8599 $150.4825
245+ $0.8322 $203.8890
315+ $0.8044 $253.3860
420+ $0.7212 $302.9040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,978 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess