EN
  • EN
  • DE

MAX15019AASA+T

Part No MAX15019AASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSF DRVR HALF BRDG HS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 12.6V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 125V
Rise / Fall Time 50ns, 40ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number MAX15019
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701541-MAX15019AASA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15019AASA+T CAD Model

Description

The MAX15019AASA+T from Maxim Integrated is a robust, high-performance half-bridge driver designed to operate high-speed MOSFETs in a variety of applications. This device is particularly well-suited for high-voltage and high-frequency environments, making it an ideal choice for power supplies, motor controllers, and other power conversion applications.

Key Features

  • High-Voltage Operation: The MAX15019AASA+T can handle up to 200V, providing a versatile solution for systems that require high voltage levels.
  • High-Speed Performance: With fast propagation delays and short rise and fall times, this driver is capable of switching frequencies up to 1MHz, which is essential for efficient power conversion.
  • Dual Inputs: It features independent logic inputs for each half-bridge, allowing for flexible control schemes and the ability to easily implement non-overlapping gate drives.
  • Cross-Conduction Protection: The device includes measures to prevent cross-conduction and shoot-through, enhancing the reliability and longevity of the application.
  • Integrated Bootstrap Diode: The inclusion of an internal bootstrap diode simplifies the circuit design and reduces external component count.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, further ensuring safe operation under a wide range of conditions.

Applications

  • DC-DC Converters
  • Motor Controllers
  • Synchronous Rectifiers
  • Class D Amplifiers
  • Power Supplies

Package and Availability

The MAX15019AASA+T is available in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. This product is provided in tape and reel form, facilitating easy integration into automated manufacturing processes.

Conclusion

Maxim Integrated's MAX15019AASA+T is a reliable and efficient solution for driving high-voltage, high-speed MOSFETs. Its robust feature set ensures safe operation and high performance in demanding applications. Whether for industrial, automotive, or consumer electronics, the MAX15019AASA+T is designed to meet the stringent requirements of modern power electronics.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess