EN
  • EN
  • DE

CBTL04083ABS

Part No CBTL04083ABS
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description DIFFERENTIAL MULTIPLEXER, 4 FUNC / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 576664-CBTL04083ABS
Ultra Librarian 3D Model Ultra Librarian CBTL04083ABS CAD Model

Description

The CBTL04083ABS is a high-performance signal switching IC designed by NXP Semiconductors, a renowned leader in the technology industry. This advanced switch is part of NXP's range of high-speed signal switches that are engineered to facilitate the routing of high-speed differential signals with exceptional signal integrity.

Key Features

  • High-Speed Performance: The CBTL04083ABS is capable of handling data rates up to 8.0 Gbps, making it suitable for applications requiring rapid data transfer, such as high-definition video interfaces and high-speed data channels.
  • Differential Channel Switching: This product features two differential channels, which can be used to switch between sources or destinations without signal degradation.
  • Low Insertion Loss: With its low insertion loss, the CBTL04083ABS ensures minimal signal attenuation, thereby maintaining signal integrity over longer distances or through various interconnect scenarios.
  • Wide Bandwidth: The switch supports a wide bandwidth, which is essential for maintaining the fidelity of high-speed signals and ensuring compatibility with future high-speed interfaces.
  • Power Efficiency: Designed for low-power operation, the CBTL04083ABS helps in reducing the overall power consumption of the systems in which it is implemented.

Applications

The versatility of the CBTL04083ABS makes it an ideal choice for a variety of applications, including but not limited to:

  • PC and laptop docking stations
  • High-definition multimedia interfaces (HDMI) and DisplayPort systems
  • USB 3.0 and SATA 6 Gbps signal switching
  • Signal routing in servers, storage systems, and networking equipment

Technical Specifications

The CBTL04083ABS is housed in a compact HVQFN package and operates over a wide temperature range, ensuring reliability and robustness across different environments. It is compliant with various industry standards, including PCIe, SATA, USB, and others, which underscores its adaptability and readiness for integration into existing and emerging high-speed digital systems.

In conclusion, the CBTL04083ABS from NXP Semiconductors is a testament to the company's commitment to delivering high-quality, high-performance components that meet the demanding needs of modern digital communications and computing applications.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess