EN
  • EN
  • DE

LE9531DMQC

Part No LE9531DMQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Subscriber Line Interface Concept (SLIC)
Interface Parallel
Number of Circuits 1
Voltage - Supply 3.3V
Current - Supply 40mA
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876989-LE9531DMQC
Ultra Librarian 3D Model Ultra Librarian LE9531DMQC CAD Model

Description

The LE9531DMQC is a high-performance, low-power line driver from Microchip Technology, designed to deliver exceptional quality and reliability for a wide range of telecommunications applications. This integrated circuit is specifically engineered to meet the rigorous demands of central office environments, offering a robust solution for driving high-speed data lines with precision and efficiency.

The LE9531DMQC operates with a single 3.3V power supply, minimizing power consumption while maintaining its high-speed capabilities. This makes it an ideal choice for energy-conscious designs that require a balance of power efficiency and performance. It also features programmable line feed parameters, allowing for flexible configuration to suit various line conditions and requirements.

This line driver boasts a compact QSOP-24 package, which is beneficial for space-constrained applications without compromising functionality. Its small footprint enables designers to create more compact and densely populated PCB layouts, which is critical in modern telecommunications equipment where space is at a premium.

The device is equipped with advanced protection features, including over-current protection and thermal shutdown, that safeguard the IC from potential damage due to abnormal operating conditions. These protective measures ensure long-term reliability and stability of the line driver in a variety of use cases.

Microchip Technology's LE9531DMQC is a testament to their commitment to providing high-quality, industry-leading semiconductor products. It is suitable for a range of applications, including DSL modems, wireless base station backhaul, and other high-speed communication systems. The LE9531DMQC is not only a testament to Microchip's innovative design but also an essential component for developers looking to enhance their telecommunication solutions.

With its combination of low power consumption, programmable features, compact design, and robust protection mechanisms, the LE9531DMQC from Microchip Technology stands out as a top choice for developers seeking to create reliable, high-performance telecommunication systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
Lowest to $9.2446
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess