Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 17 Weeks
Features Connector Header position
Manufacturer TE Connectivity
Series MTA-100
Package Bulk
Family Name 640456
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -640456-4-LSI, A1922, -1220249-SI-ND, -1220249-SI, 6404564, -1220249-LSI, -640456-4-SI, -1220249-CSI, -1220249-LSI-ND, -1220249-CSI-ND, -640456-4-CSI
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843979-640456-4
Ultra Librarian 3D Model Ultra Librarian 640456-4 CAD Model

Description

The 843979-640456-4 is part of the MTA-100 series of connectors from TE Connectivity.

  • Series: MTA-100
  • Manufacturer: TE Connectivity
  • Packaging: Bulk
  • Connector Header Position: Yes
  • Family Name: 640456
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Category: Connectors
  • Popularity: Medium
  • Estimated Production Lead Time: 17 weeks
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.4040
  • Estimated EOL Date: 2026

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT 100POS SMD GOLD / 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for FX11LB-100S/10-SV(71)
JST Sales America Inc.
CONN RCPT 10P 0.098 TIN PCB R/A / 10 Position Receptacle Connector 0.098" (2.50mm) Through Hole, Right Angle Tin
Lowest to $0.4468
ECAD model for 10JQ-ST
TE Connectivity
CONN HEADER R/A 20POS 2.5MM / Connector Header Through Hole, Right Angle 20 position 0.098" (2.50mm)
Lowest to $4.9910
ECAD model for 1-1827876-0
TE Connectivity
CONN PLUG 4POS IDC GOLD / 4 Position Rectangular Plug Connector IDC Gold
Lowest to $3.6669
ECAD model for 2-1473562-4
TE Connectivity
CONN RCPT 4POS IDC 26AWG GOLD
Lowest to $4.6815
ECAD model for 3-644043-4
TE Connectivity
CONN PLUG HSG 15POS / 15 Rectangular Connectors - Housings Plug Black
Lowest to $5.9842
ECAD model for 1-1564532-1
TE Connectivity
CONN HEADER R/A 3POS 3.96MM / Connector Header Through Hole, Right Angle 3 position 0.156" (3.96mm)
Need more? Email Us
ECAD model for 87655-3
TE Connectivity
CONN HEADER VERT 14POS 2.54MM
Lowest to $16.1624
ECAD model for 5499160-2
TE Connectivity
CONN PLUG HSG 3POS 4.00MM / 3 Rectangular Connectors - Housings Plug Black 0.157" (4.00mm)
Lowest to $1.4992
ECAD model for 1-1670730-1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0790 $50.1650
1,355+ $0.0740 $100.2700
2,100+ $0.0715 $150.1500
3,010+ $0.0665 $200.1650
3,910+ $0.0640 $250.2400
4,880+ $0.0615 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,047 pieces
MOQ: 635 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention