EN
  • EN
  • DE

MT8815AE

Part No MT8815AE
Manufacturer Mitel Networks Corporation
Catalog Interface - Analog Switches - Special Purpose
Description ISO-CMOS 8 x 12 Analog Switch Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mitel Networks Corporation
Win Source Part Number 1227856-MT8815AE
Manufacturer Homepage www.mitel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT8815AE CAD Model

Description

The MT8815AE is a monolithic integrated circuit manufactured by Mitel Networks Corporation, designed primarily for use in tone and pulse dialers and repertory dialers. It's a crucial component in telecommunications equipment, providing the necessary functions for generating dial tones and controlling the dialing process.

Applications

  • Tone and Pulse Dialers
  • Repertory Dialers
  • Telecommunications Equipment
  • PBX Systems
  • VoIP Phones

Features

  • DTMF Tone Generation: The MT8815AE accurately generates Dual-Tone Multi-Frequency (DTMF) tones required for tone dialing.
  • Pulse Dialing: Supports pulse dialing for compatibility with older telephone systems.
  • Repertory Dialing: Facilitates the storage and recall of frequently dialed numbers.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Single-Chip Solution: Integrates all necessary dialing functions into a single chip, reducing component count and board space.
  • On-Chip Oscillator: Includes an integrated oscillator, minimizing the need for external components.

Benefits

  • Simplified Dialer Design: The integrated functionality simplifies the design and manufacturing of telephone dialers.
  • Cost-Effective Solution: Reduces overall system costs due to its single-chip design and low component count.
  • Improved Reliability: The monolithic design enhances the reliability and stability of the dialing circuit.
  • Compatibility: Supports both DTMF and pulse dialing, ensuring compatibility with a wide range of telephone systems.
  • Extended Battery Life: Low power consumption allows for longer battery life in cordless phones and other portable devices.

Additional Details

The MT8815AE typically operates within a specific voltage range (e.g., 3V to 5.5V). It's available in various package types, such as DIP or SOIC, to suit different board layouts and manufacturing processes. The chip also includes features like redial functionality and pause insertion, further enhancing its versatility in telecommunications applications. Its robust design and comprehensive feature set make it a reliable choice for manufacturers of telephone and communication equipment.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess