EN
  • EN
  • DE

CBTL04082BBS,518

Part No CBTL04082BBS,518
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 4CH 42HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications DisplayPort, PCIe, USB
Number of Channels 4
Max On Resistance 6 Ohm (Typ)
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 6GHz
Features Bi-Directional, SATA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-HVQFN
Win Source Part Number 135817-CBTL04082BBS,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL04082BBS,518 CAD Model

Description

Product Overview: CBTL04082BBS,518

The CBTL04082BBS,518 is a high-performance signal switching IC designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This integrated circuit is part of NXP's extensive range of solutions aimed at enhancing the functionality and performance of high-speed signal routing.

Key Features

  • High-Speed Signal Switching: The CBTL04082BBS,518 is optimized for high-speed differential signal switching, making it an ideal choice for applications that require fast and efficient data transfer.
  • PCI Express Support: This IC is designed to support PCI Express (PCIe) applications, ensuring compatibility with a wide range of devices and systems that utilize PCIe technology.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and this product boasts low power consumption, contributing to the overall energy efficiency of the systems in which it is used.
  • Compact Form Factor: The small footprint of the CBTL04082BBS,518 allows for easy integration into various designs without taking up excessive space, which is particularly beneficial for compact devices.

Applications

The CBTL04082BBS,518 is versatile and can be used in a broad range of applications. Some of the most common applications include:

  • High-speed data servers and storage systems
  • Networking equipment such as switches and routers
  • Signal routing in computing and consumer electronics
  • Interface bridging in multi-standard I/O expansions

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The CBTL04082BBS,518 has undergone rigorous testing and quality control measures to ensure it meets the stringent requirements set by the industry and customers.

Technical Specifications

The technical specifications of the CBTL04082BBS,518 include:

  • Multiple high-speed differential channels
  • Compliance with PCIe 2.0 specifications
  • Low on-state resistance
  • Advanced packaging technology for improved thermal performance

In summary, the CBTL04082BBS,518 from NXP Semiconductors is a top-tier choice for designers looking to implement high-speed differential signal switching in their electronic systems, with the added benefits of low power consumption, compact size, and the reliability of the NXP brand.

You May Also Be Interested in

Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3091 $66.5455
11+ $10.9205 $120.1255
17+ $10.5786 $179.8362
23+ $10.2379 $235.4717
30+ $9.8960 $296.8800
40+ $8.8727 $354.9080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess