EN
  • EN
  • DE

BZB984-C3V0

Part No BZB984-C3V0
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description Voltage regulator double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156921-BZB984-C3V0
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB984-C3V0 CAD Model

Description

The NXP BZB984-C3V0 is a high-performance Zener diode designed to offer voltage regulation and protection features for a wide range of electronic applications. With its precise voltage control and low leakage current, this Zener diode is an ideal solution for voltage stabilization tasks in compact and sophisticated electronic circuits.

Key Features

  • Voltage Regulation: The BZB984-C3V0 provides a nominal Zener voltage of 3.0V, making it suitable for applications that require a regulated voltage supply.
  • Power Dissipation: With a power dissipation of 400mW, this Zener diode is capable of handling moderate levels of power, ensuring stable operation under various conditions.
  • Low Leakage Current: The device features a very low leakage current, which enhances its efficiency and reliability in sensitive electronic circuits.
  • Package: Encased in a small SOD-123 package, the BZB984-C3V0 is designed for space-saving PCB designs, making it an excellent choice for portable and miniaturized electronic devices.
  • Operating Temperature Range: This diode operates over a wide temperature range, from -65°C to +150°C, providing reliable performance in diverse environmental conditions.

Applications

The versatility of the NXP BZB984-C3V0 allows it to be used in various applications such as:

  • Consumer Electronics
  • Telecommunication Systems
  • Power Supply Modules
  • Automotive Electronics
  • Computer Peripherals

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BZB984-C3V0 is no exception. It is manufactured using state-of-the-art processes and stringent quality control measures, ensuring that each diode meets the highest standards of performance and longevity.

Conclusion

Whether you're designing a power management system, looking to protect sensitive electronic components, or need a reliable voltage reference, the NXP BZB984-C3V0 Zener diode is an excellent choice that combines efficiency, precision, and miniaturization in one package.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 18V SOT363
Need more? Email Us
Diodes Incorporated
300mW DUAL SURFACE MOUNT ZENER DIODE
Lowest to $0.0430
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Nexperia USA Inc.
DIODE ZENER ARRAY 36V SOT23
Lowest to $0.4366
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0849
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT363
Lowest to $0.1043
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT363
Need more? Email Us
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0658
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Lowest to $0.1326

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess