EN
  • EN
  • DE

DZ23C3V9-7-F

Part No DZ23C3V9-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 3.9V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 95 Ohm
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 015112-DZ23C3V9-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DZ23C3V9-7-F CAD Model

Description

Diodes Incorporated presents the DZ23C3V9-7-F, a robust and high-performance dual zener diode designed for a variety of applications. This product is engineered to deliver stable zener voltages and optimal performance in a compact SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features

  • Dual Zener Diode Configuration: The DZ23C3V9-7-F integrates two zener diodes in a single package, offering design flexibility and saving board space.
  • Zener Voltage: This component provides a zener voltage of 3.9V, making it suitable for voltage regulation and voltage reference applications.
  • Power Dissipation: With a power dissipation of 300mW, the DZ23C3V9-7-F is capable of handling moderate power levels, ensuring reliability in operation.
  • Package: Enclosed in a small SOT-23 package, the product is perfect for high-density circuit boards where space is at a premium.
  • Lead-Free and RoHS Compliant: The DZ23C3V9-7-F is environmentally friendly, adhering to the RoHS directive which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications

  • Power Supply Regulation
  • Overvoltage Protection
  • Logic Level Shifter
  • Waveform Shaping
  • Signal Reference

The DZ23C3V9-7-F from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient dual zener diode solution. Its combination of small package size, dual-diode integration, and compliance with environmental standards makes it a versatile component suitable for a wide array of electronic applications. Whether you're designing power management circuits, protection circuits, or need a precise voltage reference, the DZ23C3V9-7-F is a component that you can depend on for consistent performance and durability.

Ordering Information

To procure the DZ23C3V9-7-F for your next project, visit the Diodes Incorporated website or contact your local authorized distributor. Ensure your designs are equipped with the quality and dependability of Diodes Incorporated's components.

You May Also Be Interested in

Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Vishay
DIODE ZENER 13V 300MW SOT23
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1260 $57.9600
1,120+ $0.1035 $115.9200
1,730+ $0.1003 $173.5190
2,385+ $0.0970 $231.3450
3,080+ $0.0938 $288.9040
4,125+ $0.0841 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess