EN
  • EN
  • DE
  • IT

ATMXT1386-Z2UR

Part No ATMXT1386-Z2UR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 64154-ATMXT1386-Z2UR
Ultra Librarian 3D Model Ultra Librarian ATMXT1386-Z2UR CAD Model

Description

Microchip Technology ATMXT1386-Z2UR Touchscreen Controller

The ATMXT1386-Z2UR from Microchip Technology is a state-of-the-art touchscreen controller designed to bring high responsiveness and intuitive touch experiences to a wide range of interactive devices. With its advanced technology and robust design, this controller is an ideal solution for enhancing the user interface of smartphones, tablets, and other touchscreen-enabled devices.

At the heart of the ATMXT1386-Z2UR lies Microchip's proprietary maXTouch® technology, which provides superior touch performance in a variety of challenging environments. The controller supports touch input through gloves and in the presence of moisture, ensuring consistent responsiveness regardless of external conditions. This makes the ATMXT1386-Z2UR particularly suitable for outdoor or industrial applications where users may encounter various interferences.

The controller is designed for screens up to 10 inches, offering a perfect balance between size and performance. It supports up to 16 simultaneous touches, allowing for complex multi-finger gestures and providing an interactive experience that users expect in today's touchscreen devices. The ATMXT1386-Z2UR also features active stylus support, further expanding the ways in which the device can be interacted with and enabling precise input for drawing or handwriting applications.

Power efficiency is another key aspect of the ATMXT1386-Z2UR. Microchip Technology has equipped the controller with smart power-saving features to extend battery life in portable devices. Additionally, the controller's noise immunity ensures that touch detection remains accurate in the presence of electrical noise, which is often a concern in densely populated electronic environments.

Integrating the ATMXT1386-Z2UR into a product is made easier with Microchip's comprehensive development support. Designers can access development tools, software libraries, and expert support, streamlining the process of bringing advanced touch capabilities to market. With its blend of performance, power efficiency, and support, the ATMXT1386-Z2UR is a top-tier choice for any touchscreen application.

You May Also Be Interested in

Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Atmel
Lowest to $2.2834
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8214 $61.3926
21+ $5.5971 $117.5391
32+ $5.4227 $173.5264
45+ $5.2472 $236.1240
57+ $5.0728 $289.1496
77+ $4.5484 $350.2268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,580 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess