EN
  • EN
  • DE

BZB84-B39

Part No BZB84-B39
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 39V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 39V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 130 Ohm
Current - Reverse Leakage @ Vr 50nA @ 27.3V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 201760-BZB84-B39
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-B39 CAD Model

Description

Introducing the BZB84-B39 Zener Diode from NXP Semiconductors

The BZB84-B39 is a high-precision Zener diode designed to offer a reliable voltage regulation solution for a wide range of electronic applications. Manufactured by NXP Semiconductors, a leader in the industry, this component is engineered with cutting-edge technology to ensure stability and performance.

Key Features

  • Voltage Regulation: The BZB84-B39 provides a nominal Zener voltage of 39V, making it suitable for voltage regulation tasks in complex circuits.
  • Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle a moderate amount of power, ensuring it operates effectively under various conditions.
  • Dual Configuration: The device comes in a dual configuration, which means it contains two diodes in a single package. This feature allows for greater flexibility in circuit design and can help save space on printed circuit boards (PCBs).
  • Package: Enclosed in a small SOT-23 surface-mount package, the BZB84-B39 is ideal for high-density mounting and is compatible with automated assembly processes, making it a convenient choice for mass production.
  • Temperature Stability: The diode offers excellent stability over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The BZB84-B39 Zener diode is versatile and can be used in various applications, including:

  • Power supply circuits
  • Voltage reference
  • Surge suppression/protection
  • Switching operations

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZB84-B39 Zener diode is no exception, as it undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. This commitment to quality makes the BZB84-B39 an excellent choice for designers and engineers looking for a dependable voltage regulation solution.

Whether you're designing power management systems, consumer electronics, or industrial equipment, the BZB84-B39 Zener diode from NXP Semiconductors is a reliable component that will help you achieve precise voltage regulation with confidence.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 7.5V SOT363
Lowest to $0.1150
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0323
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363
Lowest to $0.0189
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Lowest to $0.1326
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2298
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7889 $59.1675
180+ $0.6480 $116.6400
280+ $0.6272 $175.6160
385+ $0.6075 $233.8875
495+ $0.5867 $290.4165
660+ $0.5267 $347.6220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess