The 12CWQ03FNBF is a 12A, 30V Schottky Barrier Rectifier manufactured by Vishay. It's designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diodes, and reverse polarity protection applications. Its primary feature is its low forward voltage drop, which minimizes power loss and improves efficiency in various circuits.
Applications
- Switching power supplies
- Freewheeling diodes
- OR-ing diodes
- Reverse polarity protection
- DC-DC converters
- Battery chargers
- Photovoltaic inverters
Features
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard ring for overvoltage protection
- Lead-free plating
- RoHS compliant
- Low power loss
Benefits
- Improved efficiency in power supplies and converters
- Reduced power dissipation and heat generation
- Enhanced system reliability due to overvoltage protection
- Compliant with environmental regulations
- Suitable for high-frequency switching applications
- Increased surge protection
Additional Details
The 12CWQ03FNBF is typically packaged in a TO-220F or similar package, offering good thermal dissipation capabilities. The maximum average forward current is 12 Amperes. The peak surge current is much higher, usually around 150 Amperes (for a short duration). The forward voltage drop is typically less than 0.5V at rated current. The operating junction temperature ranges from -65°C to +150°C. It is important to consult the datasheet for specific mounting instructions and thermal management considerations. The device is designed to be used in circuits where low forward voltage drop and fast switching are crucial. The Schottky barrier construction results in negligible reverse recovery time, making it suitable for high-frequency applications. It is commonly used in applications requiring a robust and efficient rectifier. The “FN” in the part number often designates the specific package type or lead configuration, so always refer to the datasheet for exact physical characteristics.