EN
  • EN
  • DE

BUK20450X

Part No BUK20450X
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 10 A Buf Or Inv Based Prphl Drvr PSSO4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050042-BUK20450X
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK20450X CAD Model

Description

The BUK20450X is a high-performance, automotive-grade Power MOSFET manufactured by NXP Semiconductors. Designed to meet the rigorous demands of automotive applications, this product is a testament to NXP's commitment to providing reliable and efficient power management solutions. The BUK20450X is part of NXP's extensive portfolio of Power MOSFETs, which are known for their quality, durability, and performance.

Key Features

  • Low On-Resistance: The BUK20450X boasts a low on-resistance, which minimizes power loss and improves overall efficiency, making it ideal for high-performance applications.
  • High Current Capability: With an ability to handle high currents, this MOSFET is well-suited for applications that require robust power handling capabilities.
  • Thermal Management: The device is designed with an excellent thermal performance in mind, ensuring it operates within safe temperature ranges even under high load conditions.
  • Automotive Qualification: This MOSFET is AEC-Q101 qualified, ensuring that it meets the stringent requirements of the automotive industry for reliability and performance.

Applications

The BUK20450X is versatile and can be used in a variety of automotive applications, including:

  • Powertrain systems
  • Body control modules
  • Electric power steering
  • DC/DC converters
  • Motor drives

Technical Specifications

The BUK20450X comes with an array of technical specifications that highlight its performance characteristics:

Parameter Value
Drain-source voltage (VDS) 55V
Continuous drain current (ID) 50A
Power Dissipation (PD) 175W
Operating Temperature Range -55°C to +175°C

Quality and Support

NXP provides comprehensive technical support and documentation for the BUK20450X, ensuring that designers and engineers can implement this component with confidence. The product is backed by NXP's reputation for quality and support in the semiconductor industry.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess