ON Semiconductor MC10H160ML2 - Overview
The ON Semiconductor MC10H160ML2 is a high-performance, low-power 8-bit synchronous binary up/down counter designed for use in advanced digital systems. This integrated circuit is part of ON Semiconductor's MC10 series, known for its high-speed ECL (Emitter Coupled Logic) technology.
Key Features
- Technology: Emitter Coupled Logic (ECL)
- Count Configuration: 8-Bit Binary Up/Down
- Propagation Delay: Fast propagation times for high-speed operations
- Operating Voltage: Optimized for 5.2 V supply voltage
- Power Dissipation: Low power consumption for energy-efficient designs
- Operating Temperature Range: -40°C to +85°C, suitable for industrial applications
- Packaging: Available in a compact LCC (Leadless Chip Carrier) package
Applications
With its high-speed performance and reliability, the MC10H160ML2 is ideal for use in a variety of applications, including:
- High-speed computing systems
- Communication infrastructure
- Precision instrumentation
- Automated test equipment
- Industrial control systems
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC10H160ML2 is manufactured with stringent quality control measures, ensuring consistent performance and reliability for critical applications. Its robust design is geared towards meeting the demands of high-speed digital environments, where precision and durability are paramount.
Environmental Considerations
ON Semiconductor is dedicated to environmental stewardship. The MC10H160ML2 is designed with eco-friendly considerations, adhering to RoHS compliance and lead-free standards, reflecting the company's commitment to reducing the environmental impact of its products.
Support and Resources
Customers can access comprehensive technical support for the MC10H160ML2, including datasheets, application notes, and design resources, through the ON Semiconductor website. This ensures that engineers can leverage the full capabilities of the IC in their designs and bring high-performance, reliable products to market faster.