EN
  • EN
  • DE

SWCHT1000S06

Part No SWCHT1000S06
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 195085-SWCHT1000S06
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SWCHT1000S06 CAD Model

Description

The SWCHT1000S06, manufactured by Broadcom Limited, is a high-performance Ethernet transceiver designed for demanding networking applications. This component facilitates reliable and efficient data transmission over various network infrastructures, supporting Gigabit Ethernet speeds and contributing to seamless network connectivity. The 'S06' likely signifies a specific revision or feature set within the SWCHT1000 family.

Applications

  • Enterprise Networking: Implemented in switches, routers, and network interface cards (NICs) within enterprise networks to ensure high-speed data transfer.
  • Data Centers: Used in server farms and data center infrastructure to support large volumes of data traffic and maintain low latency.
  • Industrial Automation: Utilized in industrial control systems and automation equipment where reliable and real-time communication is essential.
  • Telecommunications Equipment: Employed in telecom infrastructure for providing high-speed network access and data transport services.
  • Networked Storage Systems: Integrated into network-attached storage (NAS) devices and storage area networks (SANs) for high-speed data access and backup.

Features

  • Gigabit Ethernet Support: Offers 10/100/1000 Mbps Ethernet connectivity for various network applications.
  • Low Power Consumption: Engineered for energy efficiency, minimizing power consumption in network devices.
  • Integrated PHY: Incorporates a physical layer transceiver, enabling seamless integration with Ethernet MAC controllers.
  • Auto-Negotiation: Supports auto-negotiation, automatically detecting and configuring the optimal network speed and duplex mode.
  • Advanced Feature Set (S06): Incorporates enhanced or specific features compared to other SWCHT1000 variants, possibly improved signal integrity or reduced latency.
  • Advanced Diagnostic Features: Built-in diagnostic capabilities are included for effective network monitoring and troubleshooting.

Benefits

  • Enhanced Network Performance: Facilitates high-speed data transmission, boosting overall network performance and responsiveness.
  • Reduced Power Costs: Low power consumption results in lower energy costs and a reduced environmental impact.
  • Simplified Integration: The integrated PHY streamlines the design process and accelerates the time-to-market for network devices.
  • Improved Network Reliability: Auto-negotiation ensures optimal network configuration, thereby enhancing the reliability of data transmission.
  • Optimized Performance: The advanced feature set is designed to deliver optimized performance for particular network applications.
  • Efficient Troubleshooting: The advanced diagnostic features support quick and efficient network troubleshooting, minimizing downtime.

The SWCHT1000S06 typically comes in a compact, surface-mount package, facilitating easy integration into space-constrained network devices. It is designed to operate over a wide temperature range, making it suitable for deployment in diverse environmental conditions. Furthermore, the device complies with relevant industry standards, ensuring interoperability with other network components.

Broadcom's SWCHT1000S06 is a crucial component for modern networking solutions, delivering the necessary bandwidth and reliability for data-intensive applications. Its integration capabilities, low power consumption, advanced features, and optimized performance make it an excellent choice for a broad spectrum of network devices and infrastructures.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess