EN
  • EN
  • DE

BGU8007,115

Part No BGU8007,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP LNA GPS GLONASS SOT886
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 1.559GHz to 1.61GHz
P1dB -7dBm
Gain 20.5dB
Noise Figure 1.1dB
RF Type GPS/GNSS
Supply Voltage - Operating 1.5 V to 2.2 V
Operating Supply Current 11.9mA
Test Frequency 1.575GHz
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 105918-BGU8007,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU8007,115 CAD Model

Description

The BGU8007,115 is a state-of-the-art low noise amplifier (LNA) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance LNA is ideal for a variety of RF applications where low noise figure, high gain, and low power consumption are critical requirements.

Key Features

  • Frequency Range: The BGU8007,115 operates over a broad frequency range, making it suitable for diverse applications including GPS, ISM, and other wireless communication systems.
  • Low Noise Figure: With an exceptionally low noise figure, this LNA ensures excellent signal sensitivity and quality, which is essential for receiving weak signals in noisy environments.
  • High Gain: It provides a high level of gain that amplifies weak signals to a usable level without significantly adding to the noise, thereby maintaining signal integrity.
  • Power Efficiency: Designed for low power consumption, the BGU8007,115 is an energy-efficient solution that helps to prolong battery life in portable devices.
  • Integrated Matching Network: This LNA includes an integrated matching network which simplifies the design process and reduces external component requirements.
  • Robustness: The product is designed to be robust against electrostatic discharge (ESD), providing reliability and durability in various operating conditions.

Applications

The versatility of the BGU8007,115 makes it an excellent choice for a wide range of applications, including:

  • Global Positioning System (GPS) receivers
  • Industrial, Scientific, and Medical (ISM) band applications
  • Wireless communication systems
  • Remote control receivers
  • Satellite radio

Product Specifications

The BGU8007,115 is available in a small 6-pin package, making it suitable for space-constrained applications. It operates over a temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions. The LNA is also compatible with standard manufacturing processes, which facilitates easy integration into existing production lines.

For engineers and designers looking for a reliable and high-performance low noise amplifier, the BGU8007,115 from NXP Semiconductors is an excellent choice that combines performance, efficiency, and ease of use.

You May Also Be Interested in

Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess