EN
  • EN
  • DE

BGA2869

Part No BGA2869
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819302-BGA2869
Ultra Librarian 3D Model Ultra Librarian BGA2869 CAD Model

Description

Product Overview: BGA2869

The BGA2869 by NXP Semiconductors is a state-of-the-art silicon monolithic microwave integrated circuit (MMIC) designed for a broad range of applications, including satellite communications, mobile communications, and other RF systems. This versatile amplifier offers a perfect balance of performance and reliability, making it an ideal choice for designers looking to enhance their RF signal chain.

Key Features

  • Frequency Range: The BGA2869 operates over a wide frequency range, which makes it suitable for various applications across different frequency bands.
  • Gain: It provides a high gain, ensuring that signals are amplified effectively to meet the system requirements.
  • Linearity: The excellent linearity of the BGA2869 minimizes distortion in the signal path, providing a clear and consistent output.
  • Low Noise Figure: With its low noise figure, the BGA2869 ensures that the signal integrity is maintained, particularly in applications where sensitivity is crucial.
  • Power Efficiency: The device is designed for power efficiency, which helps reduce the overall power consumption of the system it is integrated into.
  • Package: It comes in a compact package, which allows for easy integration into space-constrained designs without compromising on performance.

Applications

The BGA2869 is versatile enough to fit into a multitude of RF applications. Its high gain and low noise make it an excellent choice for:

  • Low-noise amplifiers in satellite communication systems
  • Driver amplifiers in mobile communication base stations
  • General-purpose RF amplification needs

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BGA2869 is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of commercial and industrial applications. The product is also supported by NXP's comprehensive technical documentation and application support, which helps designers to reduce development time and speed up time-to-market.

Whether you are working on a cutting-edge satellite communication solution or developing the next generation of mobile communication infrastructure, the BGA2869 from NXP provides the performance, efficiency, and reliability that your project requires.

You May Also Be Interested in

Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4924 $51.7020
250+ $0.4041 $101.0250
385+ $0.3914 $150.6890
530+ $0.3788 $200.7640
685+ $0.3662 $250.8470
915+ $0.3283 $300.3945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,920 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess