Products specifications

Package Tray
Product Status Active
RF Type General Purpose
Circuit SPDT
Frequency Range 400MHz ~ 4GHz
Isolation 36dB
Insertion Loss 0.4dB
Test Frequency 4GHz
IIP3 65dBm
Impedance 50Ohm
Voltage - Supply 5V, 28V, 125V
Operating Temperature -65°C ~ 125°C
Mounting Type Surface Mount
Package / Case 4-SMD Module
Supplier Device Package CS204
Ultra Librarian 3D Model Ultra Librarian MSW2011-201 CAD Model

Description

NULL

You May Also Be Interested in

Guerrilla RF, Inc.
RF Switch ICs .1-3.8GHz SPDT IL .43dB
Need more? Email Us
ECAD model for GRF6011
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.7387
ECAD model for NJG1804K64
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $24.4478
ECAD model for TS7225FK
Nisshinbo Micro Devices Inc.
RF Switch ICs GaAs SPDT 1.3V 2.7V 160mW 5.0V
Need more? Email Us
ECAD model for NJG1635AHB6-TE1
Analog Devices Inc.
IC RF SWITCH SP4T 44GHZ 20LGA
Need more? Email Us
ECAD model for ADRF5047BCCZN-R7
Analog Devices Inc.
IC RF SWITCH SPDT 16GHZ 24LGA
Need more? Email Us
ECAD model for ADGM1003BCCZ
Infineon Technologies
IC RF SWITCH 2XSPST 400MHZ ANT
Need more? Email Us
ECAD model for BGSA200ML9E6327XTSA1
Analog Devices Inc.
100W PEAK SPDT, 0.4 - 8GHZ, T&R
Need more? Email Us
ECAD model for ADRF5162BCPZN-R7
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.1681
ECAD model for PE613010MLAA-Z

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention