EN
  • EN
  • DE

BGU7073Y

Part No BGU7073Y
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP LN VARI GAIN 16-HLGA / RF Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1314799-BGU7073Y
Ultra Librarian 3D Model Ultra Librarian BGU7073Y CAD Model

Description

The NXP BGU7073Y represents a cutting-edge solution in the realm of signal amplification. Designed for a wide range of applications, this Low-Noise Amplifier (LNA) is an ideal choice for systems requiring high linearity and ultra-low noise figures. Its exceptional performance ensures that signal integrity is maintained, even in the most demanding environments.

Key Features

  • Frequency Range: The BGU7073Y operates over a broad frequency spectrum, making it versatile for various applications including wireless communication and broadcasting.
  • Low Noise Figure: With an ultra-low noise figure, this LNA minimizes the addition of unwanted noise to the signal path, preserving the quality of the original signal.
  • High Linearity: The device offers high linearity, which is crucial for maintaining signal fidelity and reducing distortion in complex multi-tone and modulated signal environments.
  • Power Efficiency: Designed with power efficiency in mind, the BGU7073Y helps to reduce the overall power consumption of the system, leading to longer battery life in portable applications.
  • Robust Design: Encased in a compact package, the BGU7073Y is built to withstand the rigors of various operational conditions without compromising on performance.

Applications

The versatility of the NXP BGU7073Y allows it to be integrated into a multitude of applications. It is particularly suited for:

  • GPS and GNSS receivers
  • Wireless LAN (WLAN) and Bluetooth systems
  • Infrastructure for mobile communication
  • RF front-ends for broadcast receivers
  • ISM band applications

Why Choose the BGU7073Y?

For designers and engineers looking to enhance their systems with superior amplification capabilities, the BGU7073Y offers a perfect blend of performance, efficiency, and reliability. Its integration into your design can help achieve a competitive edge by delivering high-quality signal amplification while keeping system costs and power usage at a minimum.

With the NXP BGU7073Y Low-Noise Amplifier, you can expect nothing less than exceptional performance that meets the demands of modern communication and broadcasting technologies.

You May Also Be Interested in

Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess