EN
  • EN
  • DE

CDCLVC1112PW

Part No CDCLVC1112PW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 1:12 250MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:12 250 MHz 24-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Texas Instruments
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS
Output LVCMOS
Frequency - Max 250 MHz
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number CDCLVC1112
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33174-5,CDCLVC1112PW-ND
Standard Package 60
Win Source Part Number 1321459-CDCLVC1112PW
Ultra Librarian 3D Model Ultra Librarian CDCLVC1112PW CAD Model

Description

The CDCLVC1112PW is a high-performance, low-voltage clock buffer from Texas Instruments designed to distribute one clock input to two output clocks. This device is part of the CDCLVC family, which is known for its low-voltage operation and high clock distribution precision.

Key Features

  • Multiple Outputs: The CDCLVC1112PW features one input to two outputs, allowing for efficient clock distribution in a variety of applications.
  • Low Voltage Operation: This clock buffer operates at a supply voltage range of 1.6 V to 3.3 V, making it suitable for low-power applications.
  • Low Skew: It offers low output-to-output skew, ensuring that the distributed clock signals are closely aligned in time, which is critical for high-speed digital systems.
  • High Bandwidth: The device supports a wide frequency range, making it versatile for different clocking requirements.
  • Power-down Mode: Includes a power-down feature that reduces power consumption when the clock distribution is not required.
  • Temperature Range: The CDCLVC1112PW is designed to operate over an industrial temperature range, ensuring reliability in a variety of environments.

Applications

The CDCLVC1112PW is ideal for use in a range of applications where precise clock distribution is necessary. These include:

  • Telecommunications
  • Networking equipment
  • Data acquisition systems
  • Test and measurement equipment
  • Consumer electronics

Package and Quality

This device is offered in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and the CDCLVC1112PW is no exception, being designed and manufactured to meet stringent quality standards.

Summary

In summary, the CDCLVC1112PW from Texas Instruments is a versatile, low-voltage clock buffer with low skew and high bandwidth capabilities, suitable for a wide range of industrial and consumer applications. Its power-down feature and industrial temperature range operation make it a reliable choice for designers looking to optimize their clock distribution networks.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,697 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess