EN
  • EN
  • DE

BGU8L1X

Part No BGU8L1X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP LTE 728MHZ-960MHZ 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Active
Frequency 728MHz ~ 960MHz
P1dB -3dBm
Gain 14.5dB
Noise Figure 0.7dB
RF Type LTE, WiMax
Voltage - Supply 1.5V ~ 3.1V
Current - Supply 4.6mA
Test Frequency 880MHz
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-XSON (1.1x0.7)
Base Product Number BGU8L1
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 744856-BGU8L1X
Ultra Librarian 3D Model Ultra Librarian BGU8L1X CAD Model

Description

The NXP BGU8L1X is a state-of-the-art low noise amplifier (LNA) designed for high-performance applications in the RF signal chain. This LNA is ideal for use in a variety of communication systems, including satellite receivers, cellular base stations, and other RF systems that require low noise figures and high linearity.

Key Features

  • Frequency Range: The BGU8L1X operates over a broad frequency range, making it suitable for a wide variety of RF applications.
  • Low Noise Figure: With its exceptionally low noise figure, this amplifier significantly improves the sensitivity of RF receivers, allowing for the detection of weaker signals.
  • High Gain: The device provides high gain to ensure that signals are amplified without significant loss of quality.
  • High Linearity: It offers high linearity, which is crucial for maintaining signal integrity, especially in complex and crowded signal environments.
  • Supply Voltage: The BGU8L1X is designed to operate at a range of supply voltages, offering flexibility in various circuit designs.
  • Package: The product comes in a compact, leadless package that is suitable for space-constrained applications.

Applications

The NXP BGU8L1X is versatile and can be used in a multitude of RF applications, including but not limited to:

  • Global Navigation Satellite Systems (GNSS) receivers
  • Wireless infrastructure for GSM, WCDMA, LTE, and 5G
  • Professional mobile radio and land mobile radio
  • RF front-ends for broadcast, cable, and satellite TV

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the BGU8L1X is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for critical applications. Engineers and designers can trust this LNA to deliver consistent results in their RF signal chains.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1269 $50.7105
110+ $0.9247 $101.7170
170+ $0.8958 $152.2860
235+ $0.8669 $203.7215
300+ $0.8380 $251.4000
400+ $0.7513 $300.5200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess