EN
  • EN
  • DE

BGA2815

Part No BGA2815
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153397-BGA2815
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BGA2815 CAD Model

Description

Product Overview: BGA2815 MMIC Amplifier

The BGA2815, a silicon-based Monolithic Microwave Integrated Circuit (MMIC) amplifier, is a versatile component manufactured by NXP Semiconductors. This product is designed to provide a low-noise, high-linearity amplification solution for a wide range of RF applications. With its impressive performance and compact form factor, the BGA2815 is an ideal choice for designers who require a reliable and efficient signal amplification in their systems.

Key Features

  • Frequency Range: The BGA2815 operates effectively across a broad frequency range, making it suitable for various applications including satellite TV receivers, cable modems, and general RF amplification needs.
  • Gain: It offers a high gain level that ensures signals are amplified without significant loss, thus maintaining the integrity of the original signal.
  • Low Noise Figure: The low noise figure of the BGA2815 minimizes additional noise in the signal chain, which is critical for maintaining signal quality in communication and broadcast systems.
  • Linearity: Excellent linearity performance is a hallmark of the BGA2815, which is essential for maintaining signal fidelity, especially in complex multi-carrier or high dynamic range environments.
  • Power Efficiency: Designed with power efficiency in mind, the BGA2815 reduces the overall power consumption of the system, which can be particularly beneficial in battery-powered devices.
  • Package: The compact SOT89 package allows for efficient use of PCB space, making it a convenient choice for space-constrained applications.

Applications

The BGA2815 is well-suited for a variety of applications where high performance and reliability are required. Some of the typical applications include:

  • Low-noise blocks (LNBs) for satellite receivers
  • Intermediate frequency (IF) and radio frequency (RF) amplification stages in cable modems and set-top boxes
  • Wireless communication systems where signal integrity is paramount
  • General purpose RF amplification tasks that require a high-quality signal boost

Overall, the BGA2815 from NXP is a robust and reliable choice for any RF designer looking to enhance their signal chain with a high-performance amplifier. Its combination of wide frequency range, high gain, low noise, and excellent linearity make it a versatile component that can meet the demands of a diverse array of RF applications.

You May Also Be Interested in

Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess