EN
  • EN
  • DE

HMC743LP6CE

Part No HMC743LP6CE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP LTE 0HZ-4GHZ 40QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
Frequency 0Hz ~ 4GHz
P1dB 18dBm
Gain 18.5dB
Noise Figure 6dB ~ 7db
RF Type LTE, WiMax
Voltage - Supply 5V
Current - Supply 82mA
Test Frequency -
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number HMC743
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1378588-HMC743LP6CE
Ultra Librarian 3D Model Ultra Librarian HMC743LP6CE CAD Model

Description

Product Overview: HMC743LP6CE from Analog Devices Inc.

The HMC743LP6CE is a high-performance, double-balanced mixer designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of Analog Devices' Hittite Microwave Products, known for their exceptional precision and reliability in demanding applications.

The HMC743LP6CE is engineered to operate over a wide frequency range, making it an ideal solution for various applications, including cellular/4G infrastructure, microwave radio, test equipment, and satellite communication systems. With its broad RF and LO frequency range from 6 GHz to 26 GHz and IF frequency range from DC to 3.5 GHz, it provides designers with the flexibility to use it in multiple configurations and systems.

This mixer's conversion loss is typically 9 dB, which is a testament to its efficiency in signal conversion processes. Furthermore, the HMC743LP6CE boasts an impressive input IP3 of +24 dBm, ensuring a high dynamic range and excellent linearity, which is crucial for maintaining signal integrity in complex signal environments.

Housed in a compact 6x6 mm QFN package, the HMC743LP6CE is designed for easy integration into a wide array of systems without taking up excessive space. The leadless 'LP6CE' package also provides excellent thermal performance, ensuring the device operates within its specified temperature range even under high load conditions.

The HMC743LP6CE also features an LO/RF isolation of 25 dB, which minimizes the potential for leakage between the local oscillator and the radio frequency signal paths. This isolation helps to maintain the purity of the signals being mixed, which is critical in high-performance applications.

In summary, the HMC743LP6CE from Analog Devices Inc. is a versatile, high-performance mixer that offers a blend of wide frequency range, high linearity, and compact packaging. It is a suitable choice for engineers looking to create sophisticated RF designs that require reliable signal processing capabilities.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess