EN
  • EN
  • DE

HMC499LC4

Part No HMC499LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 21GHZ-32GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Active
Frequency 21GHz ~ 32GHz
P1dB 23dBm
Gain 17dB
Noise Figure 5dB
RF Type General Purpose
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 200mA
Test Frequency -
Mounting Type Surface Mount
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC499
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2D
HTSUS 8542.33.0001
Win Source Part Number 1378582-HMC499LC4
Ultra Librarian 3D Model Ultra Librarian HMC499LC4 CAD Model

Description

The HMC499LC4, a state-of-the-art RF amplifier from Analog Devices Inc., is designed to offer exceptional performance for a variety of demanding applications. This high-quality component is part of the company's extensive portfolio of RF and microwave products, which are well-known for their reliability and cutting-edge technology.

Key Features

  • Frequency Range: The HMC499LC4 operates over a broad frequency range, making it versatile for multiple RF applications.
  • Gain: It provides a high gain, which is essential for signal amplification in communication systems.
  • Output Power: The device is capable of delivering substantial output power, ensuring strong signal transmission.
  • Efficiency: With its high efficiency, the HMC499LC4 minimizes power loss and is suitable for systems where power conservation is critical.
  • Linearity: The amplifier maintains excellent linearity, which is crucial for maintaining signal integrity.

Applications

The HMC499LC4 is ideal for a range of applications, including:

  • Telecommunications infrastructure
  • Test instrumentation
  • Satellite communications
  • Defense and aerospace systems

Product Specifications

Parameter Value
Frequency Range Specified range (e.g., DC to 20 GHz)
Gain Specified gain (e.g., 15 dB)
Output Power Specified output power (e.g., +37 dBm)
Package LC4 (Leadless Chip Carrier)

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC499LC4 is no exception, with its robust design and thorough testing to ensure optimal performance in the most challenging environments.

Ordering Information

To purchase or inquire about the HMC499LC4, customers can visit the Analog Devices Inc. website or contact their local sales office. The product is available in various quantities and may come with additional options for customization to meet specific application needs.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $642.5273 $642.5273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess