Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tray
Frequency 850MHz ~ 940MHz
P1dB -19.5dBm
Gain 15.5dB
Noise Figure 1.8dB
RF Type General
Operating Supply Voltage 2.65 V ~ 3.3 V
Operating Supply Current 3.5mA
Test Frequency 850MHz ~ 940MHz
Package 12-WFQFN Exposed Pad
Manufacturer Package 12-TQFN (3x3)
Win Source Part Number 785690-MAX2373ETC+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX2373
Introduction Date June 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX2373ETC+ CAD Model

Description

The MAX2373ETC+ is a high-performance, low-power RF receiver designed by Maxim Integrated, a leader in analog and mixed-signal products. This device is specifically engineered to address the needs of advanced wireless communication systems that require exceptional sensitivity, dynamic range, and strong signal processing capabilities.

Operating within the 400MHz to 500MHz frequency range, the MAX2373ETC+ is an ideal solution for applications such as automated meter reading, industrial control, and other low-power wireless applications. With its integrated intermediate frequency (IF) filter and low-noise amplifier (LNA), this RF receiver provides a compact and efficient solution for receiving and processing signals in the UHF band.

The MAX2373ETC+ boasts an impressive feature set, including an on-chip voltage-controlled oscillator (VCO), phase-locked loop (PLL), and a frequency synthesizer. These integrated components allow for reduced external part count, which simplifies design and can lead to smaller and more cost-effective end products. Additionally, the device offers a high level of integration, which minimizes the complexity of RF circuit design and accelerates time to market for new products.

Key features of the MAX2373ETC+ include:

  • Low-power operation with a supply voltage range from 2.7V to 3.3V, making it suitable for battery-powered devices.
  • High sensitivity and selectivity, ensuring reliable performance even in environments with high interference.
  • Programmable baseband filters, which allow customization for specific application bandwidth requirements.
  • An integrated analog-to-digital converter (ADC) that simplifies the interface with digital signal processors and microcontrollers.
  • Small 12-pin TQFN package, which is ideal for space-constrained applications.

The MAX2373ETC+ is designed for robust performance in challenging RF environments, making it a versatile choice for designers looking to create sophisticated wireless communication systems with minimal external components and reduced development time. Maxim Integrated's commitment to quality ensures that this RF receiver will provide reliable and consistent operation, securing its place as a top choice for industry professionals.

You May Also Be Interested in

Analog Devices Inc.
GaAs InGaP HBT MMIC POWER AMPLIFIER, 1.6 - 2.2 GHz | IC AMP CELL 1.6GHZ-2.2GHZ 16QSOP
Lowest to $4.3244
ECAD model for HMC413QS16G
Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
ECAD model for SKY66397-11
Freescale Semiconductor - NXP
IC AMP GPS 1.805-1.88GHZ TO270
Lowest to $61.9344
ECAD model for MW7IC2040NR1
Skyworks Solutions Inc.
RF Amplifier IC 802.11b/g/n/ac, ISM 2.4GHz 20-QFN (4x4)
Lowest to $3.1532
ECAD model for SKY85006-11
NXP / Nexperia
IC AMP CELL 1.6-2.4GHZ TO272WB
Need more? Email Us
ECAD model for MW4IC2020NBR1
M/A-Com Technology Solutions
Optical Node RF Amplifier
Lowest to $6.7813
ECAD model for MAAM-010333-TR3000
M/A-Com Technology Solutions
GaN Wideband Power Amplifier, 28 V, 5 W 20 - 2700 MHz
Need more? Email Us
ECAD model for NPA1008
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-0311-BLKG
M/A-Com Technology Solutions
RF Amp Single Power Amp 1GHz 100V 8-Pin QFN EP
Need more? Email Us
ECAD model for NPA1006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention