EN
  • EN
  • DE

HMC5846LS6TR

Part No HMC5846LS6TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 12GHZ-16GHZ 16QFN / RF Amplifier IC VSAT 12GHz ~ 16GHz 16-QFN (6x6)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Frequency 12GHz ~ 16GHz
P1dB 34.5dBm
Gain 31dB
Noise Figure -
RF Type VSAT
Voltage - Supply 7V
Current - Supply 1.2A
Test Frequency -
Mounting Type Surface Mount
Package / Case 16-TQFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number HMC584
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1354577-HMC5846LS6TR
Ultra Librarian 3D Model Ultra Librarian HMC5846LS6TR CAD Model

Description

The HMC5846LS6TR is a high-performance, versatile magnetic sensor developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This sensor is specifically designed to measure magnetic fields with exceptional accuracy and is ideal for a wide range of applications, including navigation systems, industrial sensing, and robotics.

Key Features

  • High Sensitivity: The HMC5846LS6TR offers excellent sensitivity, enabling it to detect minute changes in magnetic fields, which is essential for precise measurements.
  • Low Power Consumption: Engineered for efficiency, the device operates with minimal power draw, making it suitable for battery-powered applications where energy conservation is crucial.
  • Wide Operating Temperature Range: With the capability to function effectively across a broad temperature spectrum, this sensor is reliable in various environmental conditions.
  • Compact Form Factor: The small footprint of the HMC5846LS6TR allows for easy integration into space-constrained designs without compromising on performance.

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 3.3V
Output Type Digital
Measurement Range ±2 Gauss to ±8 Gauss
Package / Case LCC
Operating Temperature -40°C to +85°C

Applications

The HMC5846LS6TR is adept at serving a multitude of sectors due to its robustness and precision. It is commonly utilized in:

  • Electronic Compasses
  • Navigation and Positioning Systems
  • Vehicle Detection
  • Traffic Management
  • Industrial Control Systems

In conclusion, the HMC5846LS6TR from Analog Devices Inc. stands out as a superior choice for designers and engineers looking for a reliable and accurate magnetic field sensor. Its combination of high sensitivity, low power consumption, and compact size makes it a versatile component for a variety of innovative applications.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess