EN
  • EN
  • DE

BGU7062N2Y

Part No BGU7062N2Y
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF Amp Chip Single Gain Amplifier 1785MHz 5.25V 16-Pin HLQFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Max Frequency 1.785 GHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Pins 16
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 985434-BGU7062N2Y
Categories RF Amplifiers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGU7062N2Y CAD Model

Description

The BGU7062N2Y is a high-performance, low-noise amplifier (LNA) designed and manufactured by NXP Semiconductors. This LNA is specifically tailored for applications that require a combination of low noise figure and high linearity performance, making it an ideal choice for a wide range of RF front-end applications.

Key Features

  • Frequency Range: The BGU7062N2Y operates over a broad frequency range, making it versatile for various communication standards.
  • Low Noise Figure: With its low noise figure, this LNA provides excellent sensitivity for signal reception, which is critical for high-performance wireless systems.
  • High Linearity: The device offers high linearity, ensuring minimal distortion in the presence of strong interfering signals, thus maintaining signal integrity.
  • Adjustable Bias: The biasing conditions can be adjusted, allowing designers to optimize the amplifier's performance for specific applications.
  • Small Package: The BGU7062N2Y comes in a compact package, making it suitable for space-constrained applications.

Applications

The BGU7062N2Y is a flexible component that can be used in a variety of RF applications, including but not limited to:

  • Wireless Infrastructure
  • Global Positioning Systems (GPS)
  • Mobile Communications
  • Satellite Radio Receivers
  • RFID Readers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BGU7062N2Y is no exception. The product is designed to meet the rigorous demands of the industry, ensuring stability and performance over its operational lifespan. It is a testament to NXP's dedication to providing components that not only meet but exceed the expectations of their customers in the ever-evolving landscape of technology.

Conclusion

With its robust feature set and versatile application range, the BGU7062N2Y from NXP Semiconductors stands out as a top choice for designers looking to enhance the performance of their RF systems. Whether for commercial or industrial use, this LNA offers a balanced mix of low noise amplification and high linearity, packaged in a space-efficient form factor.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess