EN
  • EN
  • DE

STK57FU394AGGEVB

Part No STK57FU394AGGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Product Status Obsolete
Type Power Management
Function Half H-Bridge Driver (Internal FET)
Utilized IC / Part STK57FU394AG-E
Supplied Contents Board(s)
Base Product Number STK57F
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1284838-STK57FU394AGGEVB
Ultra Librarian 3D Model Ultra Librarian STK57FU394AGGEVB CAD Model

Description

Introducing the STK57FU394AGGEVB from ON Semiconductor

The STK57FU394AGGEVB is a high-performance power module designed by ON Semiconductor, a leader in energy-efficient innovations. This product is part of the STK series, known for its robust and efficient power solutions. The STK57FU394AGGEVB is well-suited for a wide range of applications, including motor drives, power supplies, and other power conversion systems.

Featuring advanced IGBT technology, the STK57FU394AGGEVB module offers exceptional efficiency and high-speed switching capabilities. This makes it an ideal choice for applications requiring high power density and optimized thermal management. With a focus on reliability, the module is engineered to deliver stable performance even under harsh operating conditions.

Key Features of the STK57FU394AGGEVB:

  • Efficient Power Conversion: Utilizes cutting-edge IGBT technology to ensure efficient power conversion with reduced losses.
  • High-Speed Switching: Capable of high-frequency operation, enabling compact and efficient system designs.
  • Robust Design: Built to withstand tough industrial environments, ensuring long-term reliability and durability.
  • Easy Integration: Comes in a user-friendly package that simplifies the integration process into various electronic systems.
  • Thermal Management: Optimized thermal characteristics for better heat dissipation, contributing to improved lifespan and consistent performance.

The STK57FU394AGGEVB is not just a testament to ON Semiconductor's commitment to quality, but also to their dedication to environmental sustainability. The module is designed with eco-friendly materials and processes, reducing the environmental impact throughout its lifecycle.

Whether you're developing an advanced motor control system, a reliable power supply unit, or an innovative power conversion solution, the STK57FU394AGGEVB from ON Semiconductor provides the performance, efficiency, and reliability you need to power your innovation. Trust in ON Semiconductor's expertise to drive your projects forward with this exceptional power module.

For detailed specifications, application notes, and additional resources, visit the ON Semiconductor website or contact their support team to ensure you have all the information required to make an informed decision about incorporating the STK57FU394AGGEVB into your design.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess