EN
  • EN
  • DE

BGU7061,518

Part No BGU7061,518
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP CEL 800MHZ-950MHZ 16HLQFN / RF Amplifier IC Cellular 800MHz ~ 950MHz 16-HLQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Last Time Buy
Frequency 800MHz ~ 950MHz
P1dB -13dBm
Gain 37dB
Noise Figure 0.78dB
RF Type Cellular
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 200mA
Test Frequency 800MHz ~ 950MHz
Mounting SMD (SMT)
Package / Case 16-LQFN Exposed Pad
Supplier Device Package 16-HLQFN (8x8)
Base Product Number BGU7061
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935296759518
Standard Package 2,000
Win Source Part Number 1010423-BGU7061,518
Ultra Librarian 3D Model Ultra Librarian BGU7061,518 CAD Model

Description

The BGU7061,518 from NXP Semiconductors is a high-performance, low-noise amplifier (LNA) designed for a variety of RF applications. This versatile amplifier is part of NXP's extensive range of RF solutions, known for their reliability and cutting-edge technology. The BGU7061,518 is particularly well-suited for use in wireless communication systems where low noise figures and high linearity are crucial.

Key Features

  • Frequency Range: The BGU7061,518 operates over a broad frequency range, making it ideal for a wide array of RF applications, including but not limited to GPS, ISM, and WLAN systems.
  • Low Noise Figure: With an exceptionally low noise figure, this LNA offers excellent signal amplification without significant degradation, ensuring a clean and clear signal path.
  • High Linearity: The device provides high linearity, which is essential for maintaining signal integrity in complex and crowded RF environments.
  • Power Efficiency: The LNA is designed for power-sensitive applications, offering a balance between performance and power consumption.
  • Robust Design: Encased in a durable package, the BGU7061,518 is built to withstand the rigors of real-world applications while maintaining performance.

Applications

The BGU7061,518 is suitable for a range of applications, including:

  • Satellite radio and GPS receivers
  • ISM band receivers
  • Wireless LAN (IEEE 802.11) systems
  • Cellular base station receivers
  • Other RF systems requiring high-performance signal amplification

Technical Specifications

Parameter Value
Frequency Range Specified in datasheet
Noise Figure Specified in datasheet
Gain Specified in datasheet
Power Consumption Specified in datasheet

For detailed technical specifications, refer to the BGU7061,518 datasheet provided by NXP Semiconductors.

You May Also Be Interested in

CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess