EN
  • EN
  • DE

BGA6289,135

Part No BGA6289,135
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP PCS 500MHZ-3.5GHZ SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel
Status Obsolete
Frequency 500MHz ~ 3.5GHz
P1dB 16dBm
Gain 13dB
Noise Figure 4dB
RF Type PCS, CDPD, Broadcast Television
Supply Voltage (V) 4.1V
Supply Current 88mA
Test Frequency 1.95GHz
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 730056-BGA6289,135
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BGA6289,135 CAD Model

Description

The BGA6289,135 is a cutting-edge RF amplifier designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's extensive portfolio of high-performance radio frequency (RF) solutions that cater to a wide range of applications, from wireless communication to industrial and automotive systems.

Key Features

  • Frequency Range: The BGA6289,135 operates over a broad frequency range, making it suitable for various RF applications.
  • High Linearity: It offers excellent linearity, which is crucial for maintaining signal integrity in communication systems.
  • Low Noise Figure: The low noise figure of this amplifier ensures minimal signal degradation, providing clearer and more reliable communications.
  • Efficiency: Designed for optimal power efficiency, the BGA6289,135 helps in reducing the power consumption of the devices it is used in, which can be particularly beneficial for battery-powered applications.
  • Thermal Performance: The product is engineered with superior thermal management capabilities to maintain performance stability even under varying temperature conditions.

Applications

The versatility of the BGA6289,135 allows it to be used in a variety of applications including, but not limited to:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Cable television (CATV) systems
  • General-purpose RF amplification
  • Industrial and medical equipment

Product Specifications

With its robust design and advanced technology, the BGA6289,135 meets stringent industry standards and specifications. It is available in a compact package that is easy to integrate into a wide array of systems. The product is RoHS compliant, ensuring adherence to environmental regulations concerning hazardous substances.

Conclusion

The BGA6289,135 from NXP Semiconductors is a high-quality RF amplifier that offers reliability, efficiency, and performance for demanding applications. Its broad frequency range, high linearity, and low noise figure make it an excellent choice for designers looking to enhance their RF systems. NXP's commitment to innovation and quality makes the BGA6289,135 a standout product in the RF technology market.

You May Also Be Interested in

Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess