EN
  • EN
  • DE

PCF85162T/1Y

Part No PCF85162T/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description 32 X 4 UNIVERSAL LCD DRIVER FOR / LCD Driver 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Display Type LCD
Configuration 32 Segment
Interface I2C
Digits or Characters 8 Characters, 16 Characters, 128 Elements
Current - Supply 3.5 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number PCF85162
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350173-PCF85162T/1Y
Ultra Librarian 3D Model Ultra Librarian PCF85162T/1Y CAD Model

Description

The NXP PCF85162T/1Y is a state-of-the-art LCD driver that is designed to meet the demands of modern low-power display applications. This versatile driver is an ideal choice for a wide range of products requiring alphanumeric displays, such as home appliances, industrial instruments, and medical equipment.

Key Features

  • Extended Temperature Range: Engineered to operate reliably in extreme conditions, the PCF85162T/1Y functions effectively across a broad temperature range, making it suitable for outdoor and industrial environments.
  • High Multiplex Rate: With a multiplex rate of 1:8 or 1:4, this driver can handle complex display requirements, ensuring crisp and clear visuals for user interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF85162T/1Y is optimized for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • I2C-Bus Interface: The integrated I2C-bus interface ensures easy communication with microcontrollers, facilitating a simplified design process and rapid data transfer.
  • Multiple Display Modes: It supports a variety of display modes, including static, duplex, and quadruplex drive modes, providing flexibility in display design and functionality.

Product Specifications

Attribute Details
Supply Voltage 2.5 V to 5.5 V
Operating Temperature -40°C to +85°C
Package Thin Shrink Small Outline Package (TSSOP)
Interface I2C-bus

The PCF85162T/1Y is not only robust and versatile but also comes in a compact TSSOP package, making it an excellent choice for space-constrained applications. Its combination of advanced features and ease of integration makes it a leading solution for developers looking to create sophisticated display systems with minimal power consumption.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8004 $50.4072
44+ $2.2978 $101.1032
68+ $2.2260 $151.3680
93+ $2.1542 $200.3406
121+ $2.0824 $251.9704
161+ $1.8670 $300.5870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 422 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess