EN
  • EN
  • DE

SN65LVDS19DRFT

Part No SN65LVDS19DRFT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 2GBPS 8WSON / Buffer, ReDriver 1 Channel 2Gbps 8-WSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Input PECL
Output LVDS
Data Rate (Max) 2Gbps
Number of Channels 1
Delay Time 460ps
Voltage - Supply 2.375V ~ 3.6V
Current - Supply 30mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number 65LVDS19
Other Names -296-17444-1,-SN65LVDS19DRFTG4R,SN65LVDS19DRFTG4,TEXTISSN65LVDS19DRFT,-296-17444-1,296-17444-6,-SN65LVDS19DRFTR,SN65LVDS19DRFTG4,-SN65LVDS19DRFTG4,296-17444-1,296-17444-2,2156-SN65LVDS19DRFT
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260950-SN65LVDS19DRFT
Ultra Librarian 3D Model Ultra Librarian SN65LVDS19DRFT CAD Model

Description

Overview of SN65LVDS19DRFT

The SN65LVDS19DRFT is a high-performance differential line receiver designed by Texas Instruments, renowned for its reliability and efficiency in high-speed signal transmission. This device is a part of the LVDS (Low Voltage Differential Signaling) family and is specifically crafted to operate at signaling rates up to 400 Mbps. The SN65LVDS19DRFT is ideal for applications requiring high data rates and minimal electromagnetic interference, making it a perfect choice for telecommunications, computing, and networking infrastructure.

Key Features

  • High-Speed Data Transmission: With support for signaling rates up to 400 Mbps, the SN65LVDS19DRFT ensures rapid and efficient data transfer, making it suitable for high-performance systems.
  • Low Power Consumption: The device operates with a minimal power draw, which is critical for energy-sensitive applications.
  • Differential Inputs: The LVDS inputs offer improved noise immunity and allow for longer cable lengths, reducing signal degradation over distance.
  • Flow-Through Pinout: The convenient flow-through pinout simplifies PCB layout and reduces crosstalk, further enhancing signal integrity.
  • Wide Operating Temperature Range: The SN65LVDS19DRFT is designed to function reliably over a broad temperature range, ensuring stability in diverse operating environments.

Applications

The versatility of the SN65LVDS19DRFT makes it suitable for a wide array of applications, including:

  • High-speed data communication in networking equipment
  • Backplane interfacing in servers and storage systems
  • Point-to-point baseband data transmission
  • Cable extender modules for long-distance communications

Product Specifications

The SN65LVDS19DRFT is available in a compact 8-pin SON (Small Outline No-Lead) package, ensuring a small footprint on the printed circuit board. The device is characterized for operation from -40°C to 85°C, allowing it to be used in a variety of industrial and commercial environments. Additionally, it is compatible with the TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices.

In summary, the SN65LVDS19DRFT from Texas Instruments is a robust and efficient solution for high-speed differential signal reception, providing designers with a reliable component that enhances performance while simplifying system design.

You May Also Be Interested in

Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess