EN
  • EN
  • DE

BGA2867,115

Part No BGA2867,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP MMIC WIDEBANK SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 0Hz to 2.2GHz
P1dB 5dBm
Gain 27.2dB
Noise Figure 3.8dB
RF Type General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 20.1mA
Test Frequency 2.15GHz
Case / Package 6-TSSOP
Win Source Part Number 1023294-BGA2867,115
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Power Management, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian BGA2867,115 CAD Model

Description

The BGA2867,115 is a high-performance, Silicon Germanium Carbon (SiGe:C) MMIC amplifier designed and manufactured by NXP Semiconductors. This versatile amplifier is suitable for a wide range of applications, including but not limited to wireless communication, satellite TV receivers, and various other RF systems. With its exceptional linearity and low noise figure, the BGA2867,115 ensures excellent signal amplification with minimal distortion, making it a top choice for designers looking to boost signal strength without compromising signal quality.

Key Features

  • Frequency Range: The BGA2867,115 operates over a broad frequency range, making it adaptable for various communication bands.
  • High Linearity: It delivers high linearity, which is critical for maintaining signal integrity in complex modulation schemes.
  • Low Noise Figure: The low noise figure of this MMIC amplifier ensures that the signal-to-noise ratio is maintained, leading to clearer signal reception and transmission.
  • Gain: It provides consistent and stable gain over its entire operating frequency range, which is essential for reliable RF performance.
  • Power Efficiency: Designed with power efficiency in mind, the BGA2867,115 helps to reduce the overall power consumption of the system it is used in.
  • Package: The device comes in a compact, leadless 6-pin package, which is ideal for space-constrained applications.

Applications

  • Wireless communication systems
  • Satellite TV receivers
  • RFID readers
  • GPS systems
  • Other RF amplification requirements

The BGA2867,115 from NXP is a testament to the company's commitment to providing high-quality RF components that meet the demanding needs of modern communication systems. Whether you're developing consumer electronics, industrial communication equipment, or sophisticated aerospace technology, the BGA2867,115 offers a reliable and efficient solution for your RF amplification needs.

Please note that the above information is subject to change and it is important to consult the datasheet or contact NXP directly for the most current product specifications.

You May Also Be Interested in

Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5877 $52.8930
210+ $0.4823 $101.2830
325+ $0.4672 $151.8400
445+ $0.4521 $201.1845
575+ $0.4371 $251.3325
770+ $0.3918 $301.6860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,212 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess