EN
  • EN
  • DE

CDCU877AZQLT

Part No CDCU877AZQLT
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC PLL CLOCK DRIVER 1.8V 52-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Main Purpose Memory, DDR2
Input SSTL-18
Output SSTL-18
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 400MHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 52-BGA MICROSTAR JUNIOR (7x4.5)
Win Source Part Number 079933-CDCU877AZQLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCU877AZQLT CAD Model

Description

The CDCU877AZQLT is a versatile clock buffer designed to deliver high precision and reliability in data-intensive applications.

Features and Benefits

  • Fast slew rate: Ensures quick transitions and improved timing margins.
  • Pertinent for high-density outputs: Reduces jitter accumulation.
  • Wide compatibility: Supports a variety of I/O standards.

Applications

  • Graphics processing units
  • Wireless communications
  • Aerospace electronics
  • Digital signal processing

This product line emphasizes reliability and flexibility, meeting the needs of modern electronic designs.

You May Also Be Interested in

Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1434 $60.7170
11+ $9.9639 $109.6029
16+ $9.6525 $154.4400
22+ $9.3411 $205.5042
28+ $9.0298 $252.8344
38+ $8.0956 $307.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess