EN
  • EN
  • DE

BGA2851,115

Part No BGA2851,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP GP 0HZ-2.2GHZ 6TSSOP / RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Frequency 0Hz ~ 2.2GHz
P1dB -5dBm
Gain 25.2dB
Noise Figure 3dB
RF Type General Purpose
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 7mA
Test Frequency 2.15GHz
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BGA2851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-8504-2,568-8504-1,BGA2851,115-ND,BGA2851115,568-8504-6,935294011115
Standard Package 3,000
Win Source Part Number 1049192-BGA2851,115
Ultra Librarian 3D Model Ultra Librarian BGA2851,115 CAD Model

Description

The BGA2851,115 is a high-performance, silicon germanium Carbon (SiGe:C) MMIC amplifier designed and manufactured by NXP Semiconductors. This product is a testament to NXP's commitment to providing advanced solutions for a wide range of RF applications. It is well-suited for use in various applications, including satellite TV receivers, cable modems, mobile phones, and other communication systems.

Key Features

  • Frequency Range: The BGA2851,115 operates over a broad frequency range, making it versatile for different RF applications.
  • Gain: It offers a high gain, which ensures that signal strength is maintained or amplified, depending on the application requirements.
  • Noise Figure: With a low noise figure, the BGA2851,115 minimizes the amount of added noise to maintain signal integrity.
  • Linearity: The excellent linearity of this amplifier helps in reducing distortion in complex multi-channel and multi-tone communication systems.
  • Supply Voltage: Its low supply voltage operation is ideal for portable and battery-powered devices, ensuring energy efficiency.
  • Package: Housed in a small 6-pin SOT363 package, the BGA2851,115 is designed for space-constrained applications.

Applications

The BGA2851,115 is versatile enough to be used in a variety of applications, including but not limited to:

  • Low-noise amplifiers in satellite TV receivers
  • RF stages in cable modems
  • Driver amplifiers in mobile communication devices
  • General-purpose RF amplification

Quality and Reliability

NXP Semiconductors ensures that the BGA2851,115 meets the highest quality and reliability standards. The product is rigorously tested to perform under a wide range of temperatures and conditions, guaranteeing long-term performance and reliability for critical communication systems.

Ordering Information

The BGA2851,115 is available for order under the specified part number. For bulk orders or specific packaging requirements, please contact NXP Semiconductors or an authorized distributor for more details.

You May Also Be Interested in

NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess