EN
  • EN
  • DE

BGA2717

Part No BGA2717
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC wideband amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153393-BGA2717
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA2717 CAD Model

Description

Introducing the BGA2717 MMIC Amplifier by NXP

The BGA2717 is a silicon monolithic microwave integrated circuit (MMIC) amplifier designed by NXP Semiconductors, a leader in the industry. This versatile amplifier is built using a 6 GHz fT silicon process, ensuring it provides a high level of performance for a wide range of applications.

Key Features

  • Frequency Range: The BGA2717 operates in a broad frequency range from 400 MHz to 2.5 GHz, making it suitable for various applications including but not limited to LNA and PA driver amplifiers in GSM, PCS, DCS, UMTS, and LTE systems.
  • Gain: This amplifier provides a high gain of 20 dB with a 5 V supply voltage, which is crucial for signal amplification in communication systems.
  • Output Power: It delivers a strong output power (P1dB) of 22 dBm, ensuring robust signal amplification even in demanding environments.
  • Low Noise Figure: With a low noise figure of 1.3 dB, the BGA2717 maintains signal integrity by minimizing the addition of noise during amplification.
  • Supply Voltage: The device operates on a supply voltage range of 2.7 to 5.5 V, offering flexibility in various power supply scenarios.

Applications

The BGA2717 is an excellent choice for a broad spectrum of RF applications. It is particularly well-suited for use as a Low Noise Amplifier (LNA) or as a driver amplifier in mobile communication systems due to its high linearity and low noise performance. It can also be utilized in cable TV systems, GPS devices, wireless communication infrastructure, and any other RF system requiring a high-performance amplifier.

Package and Integration

The amplifier is housed in a 6-pin SOT363 (SC-88) plastic package, which is not only compact but also allows for easy integration into existing and new designs. The BGA2717 is also characterized by its excellent thermal and electrical stability, making it a reliable component for continuous operation in various conditions.

With its impressive features and performance, the BGA2717 from NXP stands out as a top-tier solution for RF amplification needs in a multitude of high-frequency applications.

You May Also Be Interested in

Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess