EN
  • EN
  • DE

BAS40-071DG

Part No BAS40-071DG
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818754-BAS40-071DG
Ultra Librarian 3D Model Ultra Librarian BAS40-071DG CAD Model

Description

The NXP BAS40-071DG is a high-performance Schottky diode designed to offer efficient, fast switching with low forward voltage drop. This diode is housed in a compact SOT-23 (TO-236AB) surface-mounted package, making it ideal for high-density circuit board designs. The BAS40-071DG is a versatile component suitable for a wide range of applications, including power management, voltage clamping, and protection circuits in consumer electronics, automotive, and industrial systems.

Key Features:

  • Low Forward Voltage Drop: The BAS40-071DG features a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its Schottky barrier design, this diode provides very fast switching capabilities, enabling high-frequency operation and improved performance in rectification circuits.
  • High Current Capability: The diode supports a continuous forward current of 200 mA, making it suitable for handling moderate power levels in various electronic applications.
  • Low Capacitance: The device has a low total capacitance, which is beneficial for high-speed switching and minimizes noise in signal processing applications.
  • Surface Mount Package: The small SOT-23 package allows for efficient use of PCB space and is suitable for automated assembly processes, contributing to reduced manufacturing costs.

Applications:

  • DC-DC converters
  • Switching power supplies
  • Reverse polarity protection
  • Load switch
  • Step-down circuits
  • Power management in portable and battery-powered devices

The NXP BAS40-071DG is a reliable choice for designers seeking a diode that can deliver both efficiency and precision in their electronic designs. Its robustness and high-quality performance make it a go-to component for a multitude of applications where space is at a premium and power efficiency is a must.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess