Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Video
Function Cable Driver
Embedded No
Utilized IC / Part LMH0303
Primary Attributes 3Gbps HD/SD SDI
Supplied Contents Board(s)
Secondary Attributes 3.135V ~ 3.465V Supply
Base Product Number SD30
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B3
HTSUS 9030.90.6600
Win Source Part Number 1284392-SD303EVK
Ultra Librarian 3D Model Ultra Librarian SD303EVK CAD Model

Description

The SD303EVK is a state-of-the-art evaluation kit designed by Texas Instruments (TI) to showcase the capabilities of the SD30x series of sensor devices. This evaluation kit serves as a robust platform for engineers and developers to experiment with, evaluate, and develop applications using the advanced sensor technology provided by TI.

Key Features

  • High-Performance Sensing: The SD303EVK is equipped with sensors capable of providing high-accuracy measurements, making it ideal for precision-based applications.
  • Easy Integration: Designed with user-friendliness in mind, the evaluation kit offers easy integration with existing systems, ensuring a seamless development experience.
  • Comprehensive Software Support: TI provides extensive software support for the SD303EVK, including drivers and sample code, to help accelerate the development process.
  • Flexible Power Options: The kit supports multiple power configurations, catering to various application requirements and scenarios.
  • Connectivity: Featuring various connectivity options, the SD303EVK allows for easy interfacing with other devices and systems, facilitating data transfer and communication.

Applications

The versatility of the SD303EVK makes it suitable for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Environmental monitoring
  • Healthcare and medical equipment
  • Consumer electronics
  • Automotive systems

Technical Specifications

The SD303EVK boasts impressive technical specifications that include high-resolution sensor data acquisition, low power consumption, and a compact form factor. The kit is designed to operate over a broad range of temperatures, making it suitable for harsh environments.

For detailed technical specifications, application notes, and further information, developers and engineers are encouraged to visit the Texas Instruments website.

Whether you are a seasoned engineer or a student, the SD303EVK provides the perfect platform to explore the possibilities of TI's advanced sensor technologies and to develop innovative solutions for the challenges of tomorrow.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
ECAD model for IS-DEV KIT-6C
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM
Texas Instruments
EVALUATION MODULE FOR TPS65021 / TPS65021 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65021EVM-110
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
ECAD model for EV_ICS-52000-FX
Texas Instruments
EVAL DEMO FIXTURE FOR TRF3761 / TRF3761 Clock Generator and Synthesizer Evaluation Board
Need more? Email Us
ECAD model for TRF3761EVM-X
Exar Corporation
EVAL BOARD FOR M2752-A 44PLCC
Need more? Email Us
ECAD model for XR16M2752IJ-0A-EB
Texas Instruments
TPS2054BEVM-295 / TPS2054B USB Power Switch Evaluation Board
Need more? Email Us
ECAD model for TPS2054BEVM-295
Texas Instruments
EVALUATION MODULE FOR TPS2231 / TPS2231 Evaluation Module
Need more? Email Us
ECAD model for TPS2231EVM
Texas Instruments
EVAL MOD FOR UCC5638 MMODE SLS1 / Evaluation Module For UCC5638
Need more? Email Us
ECAD model for UCC5638EVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention