Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24AA08
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA08T/SN-NDR
Standard Package 3,300
Win Source Part Number 1318516-24AA08T/SN
Ultra Librarian 3D Model Ultra Librarian 24AA08T/SN CAD Model

Description

Microchip Technology's 24AA08T/SN EEPROM

The 24AA08T/SN is a high-quality, 8-Kb I²C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This particular model is designed for a wide range of applications that require data storage that can withstand frequent erasing and rewriting cycles.

With a memory density of 8 kilobits, the 24AA08T/SN offers a sufficient amount of storage for configuration parameters, serial numbers, calibration data, and any other data type that needs to be preserved during power loss. The device is organized as four blocks of 256 x 8-bit memory with a standard 2-wire serial interface, making it compatible with the I²C serial bus. This allows for easy integration into a variety of microcontroller-based systems.

The 24AA08T/SN operates across a voltage range of 1.8V to 5.5V, providing flexibility in various power environments and making it suitable for battery-operated and low-power applications. The low-voltage operation also helps to conserve energy in power-sensitive designs.

This EEPROM comes in an industry-standard 8-pin SOIC (Small Outline Integrated Circuit) package, bearing the suffix 'SN' in its part number, which indicates the package type. The small footprint of this package allows for a compact design, making it an excellent choice for space-constrained applications.

One of the key features of the 24AA08T/SN is its support for a 100 kHz (1.8V) and 400 kHz (2.5V, 3.3V, 5.5V) I²C communication speeds, providing flexibility in system design. The device also includes write-protect features to prevent inadvertent writes, which is crucial for preserving the integrity of the stored data.

Overall, the Microchip Technology 24AA08T/SN EEPROM is a reliable and versatile storage solution that provides designers with a simple and efficient way to manage data in their electronic systems. Its durability, low power consumption, and ease of integration make it an ideal choice for a multitude of applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1480BV25-200BZXC
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3578S150PFGI
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
ECAD model for IS43LD16160B-25BLI
Alliance Memory, Inc.
IC SRAM 1MBIT PARALLEL 32SOJ
Need more? Email Us
ECAD model for AS7C1024B-12JIN
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3556S166PFGI
Alliance Memory, Inc.
IC SRAM 4MBIT PARALLEL 44TSOP2
Need more? Email Us
ECAD model for AS7C4096A-12TCN
Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention