EN
  • EN
  • DE

BAS56

Part No BAS56
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description High-speed double diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151443-BAS56
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BAS56 CAD Model

Description

The BAS56 from NXP Semiconductors is a high-performance switching diode encapsulated in a small SOT23 plastic surface-mounted device (SMD) package. It is designed to suit a wide range of applications, offering a perfect balance between efficiency and reliability. This diode is particularly well-suited for high-speed switching operations in various electronic circuits.

Key Features

  • Low Forward Voltage: The BAS56 boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during operation.
  • High-Speed Switching: With its fast switching capabilities, the BAS56 is ideal for high-frequency applications, ensuring minimal signal delay and high data integrity.
  • Surface-Mount Package: The compact SOT23 package is designed for automated assembly processes, making it suitable for high-volume production and saving valuable board space.
  • Low Capacitance: The device has a low diode capacitance, which is beneficial in applications where low noise and high signal integrity are paramount.

Applications

The BAS56 is versatile and can be used in a variety of electronic circuits and applications, including:

  • High-speed switching in digital systems
  • Switching mode power supplies (SMPS)
  • Logic level conversion
  • High-frequency inverters
  • Signal processing
  • Protection circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BAS56 is no exception. It is manufactured using a robust process that ensures high reliability and performance consistency. The device is also characterized for operation over a wide temperature range, making it suitable for industrial and automotive applications where extreme conditions are common.

Environmental Compliance

The BAS56 is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This compliance ensures that the product is environmentally friendly and suitable for use in green applications and markets that require RoHS compliance.

You May Also Be Interested in

California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
COSMO
REED RELAY
Lowest to $1.9713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess