EN
  • EN
  • DE
Part No B238
Manufacturer Belimo
Catalog Pneumatics, Hydraulics
Description CCV, 2-WAY, SS TRIM, 1-1/2", CV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Pneumatics, Hydraulics - Valves and Control
Mfr Belimo
Series *
Package Box
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
HTSUS 0000.00.0000
Standard Package 1 pcs
Win Source Part Number 1381521-B238
Ultra Librarian 3D Model Ultra Librarian B238 CAD Model

Description

The B238 is a pneumatic and hydraulic valve control from Belimo.

  • Category: Industrial Automation and Controls
  • Package: Box
  • Valve Compatibility: Various Series
  • Operating Temperature: Determined by Valve
  • REACH: Affected
  • RoHS: Not Compliant
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)

You May Also Be Interested in

Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
GUIDED DRIVE
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 2", CV 57
Need more? Email Us
Festo Corporation
STOPPER CYLINDER
Need more? Email Us
Festo Corporation
LINEAR DRIVE
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Crouzet USA
MEMORY ELEMENT 4/2 SUB-BASE MNT
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
MINI SLIDE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess